AS535-2T1-48-AC, 2T1, 60 ports, IP + IOS, 48 Data License
Cisco AS535-2T1-48-AC, Rack mounting, 250 MHz, 512 MB, 32 MB, IP, IPX, AppleTalk, DECnet, ARA, NetBEUI, HSRP, 802.1Q, PPP, HDLC, EIGRP, IGRP, IS-IS, OSPF
Cisco AS535-2T1-48-AC. Mounting type: Rack mounting. Processor frequency: 250 MHz, Internal memory: 512 MB, Flash memory: 32 MB. Supported network protocols: IP, IPX, AppleTalk, DECnet, ARA, NetBEUI, HSRP, 802.1Q, PPP, HDLC, Routing protocols: EIGRP, IGRP, IS-IS, OSPF. Cabling technology: 10/100Base-T(X). Host interface: T1