location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PSC 1510 Inkjet A4 4800 x 1200 DPI 7 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PSC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1510
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5880B show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 252144
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:16:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP PSC 1510 Inkjet A4 4800 x 1200 DPI 7 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 7 ppm
  • - Mono copying Colour scanning
  • - ASIC
Long product name HP PSC 1510 Inkjet A4 4800 x 1200 DPI 7 ppm :
The short editorial description of HP PSC 1510 Inkjet A4 4800 x 1200 DPI 7 ppm

Compact all-in-one with direct photo printing
More>>>
HP PSC 1510 Inkjet A4 4800 x 1200 DPI 7 ppm:
The official marketing text of HP PSC 1510 Inkjet A4 4800 x 1200 DPI 7 ppm as supplied by the manufacturer

Produce high quality scans, photos and colour copies at home with this stylish and compact all-in-one. Print directly from a PictBridge-enabled camera via the front port; print beautiful photos that last for generations* with optional 6-ink colour**.

Short summary description HP PSC 1510 Inkjet A4 4800 x 1200 DPI 7 ppm:
This short summary of the HP PSC 1510 Inkjet A4 4800 x 1200 DPI 7 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP PSC 1510, Inkjet, Colour printing, 4800 x 1200 DPI, Mono copying, A4, Direct printing

Long summary description HP PSC 1510 Inkjet A4 4800 x 1200 DPI 7 ppm:
This is an auto-generated long summary of HP PSC 1510 Inkjet A4 4800 x 1200 DPI 7 ppm based on the first three specs of the first five spec groups.

HP PSC 1510. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5 ppm. Copying: Mono copying, Maximum copy resolution: 4800 x 1200 DPI. Scanning: Colour scanning, Scan resolution, optical: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
7 ppm
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Print speed (colour, draft quality, A4/US Letter)
18 ppm
Print speed (black, fast normal quality, A4)
8 ppm
Print speed (colour, fast normal quality, A4)
6.5 ppm
Print speed colour (draft, 4x6 photo)
2.2 ppm
Print speed colour (normal, 4x6 photo)
1.2 ppm
Copying
Duplex copying *
No
Copying *
Mono copying
Maximum copy resolution *
4800 x 1200 DPI
Copy speed (black, normal quality, A4)
6.5 cpm
Copy speed (colour, normal quality, A4)
4 cpm
Copies, maximum
50 copies
Copier resize
50 - 400%
Copy speed black (draft, A4)
20 cpm
Copy speed colour (draft, A4)
18 cpm
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Scan resolution, optical *
1200 x 1200 DPI
Enhanced scanning resolution
19200 x 19200 DPI
Maximum scan area
A4 (210 x 297)
Scanner type *
Flatbed scanner
Input colour depth
48 bit
Levels of grayscale
256
Twain version
1.7
Fax
Duplex faxing
No
Faxing *
No
Features
Maximum duty cycle *
1000 pages per month
Digital sender
No
Page description languages
LIDIL
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Envelope input capacity
10
Maximum input capacity (labels)
20
Maximum input capacity (transparencies)
30 sheets
Maximum input capacity (4x6 photo)
30 sheets
Standard output capacity for envelopes
10 sheets
Standard output capacity (cards)
15
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Banner, Card stock, Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
C6, DL
Photo paper sizes (imperial)
4x6, 5x7"
Custom media width
77 - 215 mm
Custom media length
127 - 610 mm
Paper tray media weight
75 - 90 g/m²
Maximum input capacity (cards)
15
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN connection *
No
Performance
Maximum internal memory
32 MB
Internal memory *
32 MB
Processor family
ASIC
Macintosh connectivity
Yes
Hardware prerequisites
IE 5.0+ CD-ROM USB SVGA 800x600 Adobe Acrobat Reader 5+
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
70 W
AC input voltage
100 - 240 V
System requirements
Windows operating systems supported
Windows 2000 Professional, Windows 98, Windows ME, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther
Minimum RAM
128 MB
Minimum storage drive space
795 MB
Minimum processor
Intel Pentium II/Celeron
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage humidity
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Packaging data
Package weight
6.9 kg
Other features
Acoustic pressure emissions
46 dB
Fonts and typefaces
8 TrueType
Minimum system requirements for Macintosh
Power PC G3/G4 128MB RAM 400MB HDD QuickTime 5.0+ CD-ROM USB SVGA 800x600 Adobe Acrobat Reader 5+
Acoustic power emissions
5.9B(A)
Standard output capacity for transparencies
30 sheets
Safety
IEC, EN, UL, CAN/CSA, NOM, AS/NZS
Compatible operating systems
Windows 98 Windows 98 SE Windows 2000 Professional Windows Me Windows XP Mac OS v9.1, v10.1.5, v10.2.3, v10.3+
PictBridge
Yes
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Print, Scan
Package dimensions (WxDxH)
492 x 200 x 338 mm
Electromagnetic compatibility
CISPR, EN, IEC, CNS13438, VCCI-2, FCC, GB9254
Source Testseek summary Average rating
Reviews
Updated:
2013-01-01 03:07:46
Uk has collected 7 expert reviews for HP PSC 1510 Inkjet A4 4800 x 1200 DPI 7 ppm and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
pcauthority.com.au
Updated:
2013-01-01 03:07:45
The quality of this diminutive cutie is almost as good as the high-end models, but the price means a compromise on both speed and features.<br/>...
50%
expertreviews.co.uk
Updated:
2013-01-01 03:07:46
The HP PSC 1510 prints photos and text documents quickly, and at high quality. But the superior PSC 1610 is only £10 more expensive. As its name suggests, the PSC 1510 is a printer, scanner and copier built into one box. In many respects, its very s...
100%
Country Distributor
United Kingdom 1 distributor(s)