location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDesk 705 G5 AMD Ryzen™ 5 PRO 3400GE 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
705
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
705 G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8QZ95AW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194441685206 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104874
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 May 2021
Product end of life date
Bullet Points HP EliteDesk 705 G5 AMD Ryzen™ 5 PRO 3400GE 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 5 PRO 3400GE (3.3 GHz base clock, up to 4.0 GHz max boost clock, 4 MB L3 cache, 4 cores)
  • - Windows 10 Pro 64
  • - AMD Radeon™ Vega 11 Graphics
  • - 8 GB memory; 256 GB SSD storage
Warranty: 3 year (3-3-3) limited warranty and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP EliteDesk 705 G5 AMD Ryzen™ 5 PRO 3400GE 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black :
The short editorial description of HP EliteDesk 705 G5 AMD Ryzen™ 5 PRO 3400GE 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black

EliteDesk 705 G5 Desktop Mini PC
More>>>
HP EliteDesk 705 G5 AMD Ryzen™ 5 PRO 3400GE 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:
The official marketing text of HP EliteDesk 705 G5 AMD Ryzen™ 5 PRO 3400GE 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black as supplied by the manufacturer

Power and versatility in an enterprise-class AMD-based MiniExperience our most powerful AMD based USFF business-class desktop PC. The high-performance HP EliteDesk 705 Desktop Mini has built-in security and manageability in a compact design that fits your modern workplace.

Short summary description HP EliteDesk 705 G5 AMD Ryzen™ 5 PRO 3400GE 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:
This short summary of the HP EliteDesk 705 G5 AMD Ryzen™ 5 PRO 3400GE 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDesk 705 G5, 3.3 GHz, AMD Ryzen™ 5 PRO, 3400GE, 8 GB, 256 GB, Windows 10 Pro

Long summary description HP EliteDesk 705 G5 AMD Ryzen™ 5 PRO 3400GE 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:
This is an auto-generated long summary of HP EliteDesk 705 G5 AMD Ryzen™ 5 PRO 3400GE 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black based on the first three specs of the first five spec groups.

HP EliteDesk 705 G5. Processor frequency: 3.3 GHz, Processor family: AMD Ryzen™ 5 PRO, Processor: 3400GE. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 11. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Form factor: Mini PC. Product type: Mini PC. Product colour: Black

A Mini PC in size only

Tackle demanding challenges with an AMD Ryzen™ PRO processor[4] and high-capacity storage.

Build a universe around your Mini

Expand your experience with optional HP Mini accessories[5] that simplify mounting[11] and securing your device. Save space by attaching your Mini behind an HP EliteDisplay.[9] Streamline cabling with USB-C™ and optional HP Power Supply Holder.[5]

Enhanced data and device security

Get a highly secure PC reinforced by the full HP security suite. Store and lock your Mini and power cord in the optional HP Lock Box.[5] Make device management easy with AMD DASH and support for KVM (BIOS).

Let nothing stand in your way

Power through your day with Windows 10 Pro and the powerful security, collaboration and connectivity features from HP. [3]

Protect critical security processes

Keep your critical applications and processes running even if malware tries to shut them down with the self-healing protection of HP Sure Run.

Recovery simplified

Advanced malware attacks can destroy your OS and disrupt your business. HP Sure Recover Gen2 ensures fast, secure, and automated recovery of your OS with only a network connection, so you can minimize downtime and get back to business fast. [6]

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click. [7]

Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5 PRO
Processor *
3400GE
Processor number of cores
4
Processor threads
8
Processor boost frequency
4 GHz
Processor frequency *
3.3 GHz
Processor cache
4 MB
Processor cache type
L3
Number of processors installed
1
Memory
Internal memory *
8 GB
Memory, maximum *
64 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Memory clock speed
2666 MHz
ECC
No
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive *
No
Total SSDs capacity
256 GB
Number of SSDs installed
1
Solid-state drive capacity
256 GB
SSD memory type
TLC
Solid-state drive interfaces
PCI Express, NVMe
NVMe
Yes
SSD form factor
M.2
Card reader integrated
No
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
AMD Radeon Vega 11
Network
Ethernet LAN connection *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6 AX200
Antenna type
2x2
Network
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
DVI port
No
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Headphone outputs
1
Combo headphone/mic port
Yes
Design
Form factor *
Mini PC
Placement supported
Horizontal
Product colour *
Black
Intel® vPro™ Platform Eligibility
No
Country of origin
China
Performance
Market positioning
Business
Audio chip
Conexant CX20632
Product type *
Mini PC
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Special features
HP segment
Business
Power
Power supply *
65 W
Weight & dimensions
Width *
177 mm
Depth *
175 mm
Height *
34 mm
Weight *
1.26 kg
Package width
497 mm
Package depth
128 mm
Package height
223 mm
Package weight
2.95 kg
Packaging content
Display included *
No
Logistics data
Harmonized System (HS) code
84715000
Other features
Keyboard
USB
Source Testseek summary Average rating
Reviews
Updated:
2020-08-01 04:20:11
Uk has collected 3 expert reviews for HP EliteDesk 705 G5 AMD Ryzen™ 5 PRO 3400GE 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2020-10-13 13:01:55
There was a time when HP didn't make desktop systems that didn't have an Intel CPU at the heart of them. They were so dedicated to Intel that it even bought into the Itanium mess and amazingly managed to make money out of that.But since the demise of the...
Good AMD Ryzen powered, Upgradable, USB Type-C...
Bad No card reader, Poorly designed stand...
Bottom line The HP EliteDesk 705 Desktop Mini distils what most desktop computer users need for typical office work into a refined and elegant solution that has plenty of performance and connectivity to offer.Even if located on the desk, its small enough that the spa...
80%
itpro.co.uk
Updated:
2020-11-15 05:45:56
We're big fans of small computers, and between the Raspberry Pi 400 and this diminutive desktop, we've been spoilt for choice recently. Unlike the Pi, however, the 5th-generation HP EliteDesk 705 is unabashedly enterprise-focused, setting its sights solel...
80%
Country Distributor
Deutschland 1 distributor(s)
Disclaimer HP EliteDesk 705 G5 AMD Ryzen™ 5 PRO 3400GE 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com. [2] HP Sure Start for AMD is available on select HP PCs with AMD processors. See product specifications for availability. [4] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed. [5] Sold separately or as a configurable option. [9] Display sold separately. See display data sheet on hp.com for mounting bracket guidance. [11] Mounting hardware sold separately. [7] Wireless access point and Internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 (802.11ax) are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the PC to communicate with other 802.11ax devices. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. [6] Not available on platforms with multiple internal storage drives. You must back up important files, data, photos, videos, etc. before using HP Sure Recove