LabTech Refurb EliteBook Folio 1040 G1 Intel® Core™ i5 i5-4310U Laptop 35.6 cm (14") HD+ 8 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 10 Pro Silver

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31904
Info modified on:
16 Apr 2024, 11:14:06
Bullet Points LabTech Refurb EliteBook Folio 1040 G1 Intel® Core™ i5 i5-4310U Laptop 35.6 cm (14") HD+ 8 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 10 Pro Silver:
  • - Windows 7 Pro
  • - Intel Core i5-4310U (3MB Cache, 2GHz)
  • - 35.6 cm (14") HD+ 1600 x 900 SVA
  • - 8GB (1600MHz) DDR3L-SDRAM & 128GB SSD
Long product name LabTech Refurb EliteBook Folio 1040 G1 Intel® Core™ i5 i5-4310U Laptop 35.6 cm (14") HD+ 8 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 10 Pro Silver:

Intel Core i5-4310U (3MB Cache, 2GHz), 8GB DDR3L-SDRAM, 128GB SSD, 35.6 cm (14") HD+ 1600 x 900 SVA, Intel HD Graphics 4400, LAN, WLAN, Bluetooth, Webcam, Windows 10 Pro 64-bit

Short summary description LabTech Refurb EliteBook Folio 1040 G1 Intel® Core™ i5 i5-4310U Laptop 35.6 cm (14") HD+ 8 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 10 Pro Silver:

LabTech Refurb EliteBook Folio 1040 G1, Intel® Core™ i5, 2 GHz, 35.6 cm (14"), 1600 x 900 pixels, 8 GB, 128 GB

Long summary description LabTech Refurb EliteBook Folio 1040 G1 Intel® Core™ i5 i5-4310U Laptop 35.6 cm (14") HD+ 8 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 10 Pro Silver:

LabTech Refurb EliteBook Folio 1040 G1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-4310U, Processor frequency: 2 GHz. Display diagonal: 35.6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 10 Pro. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.