location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Contour Design RollerMouse Red Plus Wireless + Balance Wireless keyboard Mouse included Office RF Wireless QWERTY Nordic Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Contour Design Check ‘Contour Design’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RollerMouse Red Plus Wireless + Balance Wireless
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RM-RED PLUS-WL-B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0743870004258 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Contour Design’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Contour Design: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62206
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 11:43:59
The date of the most recent change of this product data-sheet in Icecat.
Brochure (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Contour Design RM-RED PLUS-WL-B user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Contour Design RollerMouse Red Plus Wireless + Balance Wireless keyboard Mouse included Office RF Wireless QWERTY Nordic Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Centred ergonomic mouse with extra-large wrist rest
  • - Greater freedom of movement thanks to wireless connection
  • - Controlled using a rollerbar, providing greater freedom, control and variation, and making it easier to use either hand
  • - Top-class precision – from 600 to 2,800 dpi
  • - Seven button functions – including “one touch” double-click and copy/paste – help to increase both productivity and ergonomics
  • - Suitable for both right-handed and left-handed use
  • - Keyboard risers make it possible to adjust keyboard height and angle in order to achieve excellent comfort and an optimal working position
  • - Adjustable click force
  • - Suitable for any size of keyboard
  • - Integrated leatherette wrist rest
  • - Plug-and-play installation via USB – no drivers needed
  • - Single-cast aluminium shell with removable leatherette wrist rest
  • - Compatible with OS X and Windows
  • - Designed to work with RollerMouse Red, Red plus and Free3
  • - Easily adjustable to negative, neutral and positive writing angle
  • - Wireless or wired version
Warranty: 2 Years
Long product name Contour Design RollerMouse Red Plus Wireless + Balance Wireless keyboard Mouse included Office RF Wireless QWERTY Nordic Black :
The short editorial description of Contour Design RollerMouse Red Plus Wireless + Balance Wireless keyboard Mouse included Office RF Wireless QWERTY Nordic Black

RollerMouse Red Plus Wireless
More>>>
Contour Design RollerMouse Red Plus Wireless + Balance Wireless keyboard Mouse included Office RF Wireless QWERTY Nordic Black:
The official marketing text of Contour Design RollerMouse Red Plus Wireless + Balance Wireless keyboard Mouse included Office RF Wireless QWERTY Nordic Black as supplied by the manufacturer

Contour RollerMouse Red plus Wireless – Freedom of movement
With the Contour RollerMouse Red plus Wireless you really get the freedom to move around in – and with – your workplace. RollerMouse Red plus Wireless is an ergonomic mouse designed to give you the same full control that you get from RollerMouse Red, but with the freedom of movement that a wireless connection gives you. So if you work in a hot-desking environment, or if you move your workplace from time to time, you no longer need to go without all the benefits of the Contour RollerMouse that you know and love.

Ground-breaking technology provides optimal efficiency
Contour RollerMouse Red plus Wireless features the same award-winning aluminium housing, the same ground-breaking technology, advanced rollerbar and seven central buttons that you will recognise from RollerMouse Red, which all help to increase your productivity.

The rollerbar very accurately detects both large-scale movements and micro-movements of your cursor position, allowing you to work calmly and comfortably – and at your pace. This gives you optimal efficiency and precision.

The surface, and the large rollerbar, give you better control over the cursor and reduce hand, arm and shoulder strain. Furthermore, the mechanical click has been replaced by an electronic click to eliminate unnecessary strain and to minimise the risk of mouse-related injuries and pain.

Contour Balance Keyboard
The Balance Keyboard is designed to be compatible with RollerMouse Red, Red plus and Free3. When you use the keyboard with a RollerMouse, you get even closer to your workstation and you can easily get to the rollerbar and the keyboard. The ergonomic design, with adjustable legs and a tilt function, makes it easy to adjust between a negative, neutral and positive writing angle.

Balance Keyboard is a Windows keyboard with Windows key setup, but is also compatible with MAC. The keyboard is equipped with media keys that make it easy to perform everyday tasks. The keys can be programmed to fit your exact needs.

Traditional function keys (F1-F12) are also available and the Fn lock function allows you to use them whenever you need them.

The keyboard uses smart energy-saving technology, and is available in both a wireless and wired version.

Short summary description Contour Design RollerMouse Red Plus Wireless + Balance Wireless keyboard Mouse included Office RF Wireless QWERTY Nordic Black:
This short summary of the Contour Design RollerMouse Red Plus Wireless + Balance Wireless keyboard Mouse included Office RF Wireless QWERTY Nordic Black data-sheet is auto-generated and uses the product title and the first six key specs.

Contour Design RollerMouse Red Plus Wireless + Balance Wireless, Full-size (100%), Wireless, RF Wireless, QWERTY, Black, Mouse included

Long summary description Contour Design RollerMouse Red Plus Wireless + Balance Wireless keyboard Mouse included Office RF Wireless QWERTY Nordic Black:
This is an auto-generated long summary of Contour Design RollerMouse Red Plus Wireless + Balance Wireless keyboard Mouse included Office RF Wireless QWERTY Nordic Black based on the first three specs of the first five spec groups.

Contour Design RollerMouse Red Plus Wireless + Balance Wireless. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard: QWERTY. Wrist rest. Recommended usage: Office. Product colour: Black. Mouse included

Keyboard with comfort in focus
Keyboard with comfort in focus

The Balance Keyboard has been developed for you and the way you work, and thus ensures a good working position with your arms correctly placed in front of your body. Despite its compact design, the keyboard has the functionality of a full-size keyboard with shortcut and media keys, as well as a numeric keypad. Furthermore, the keyboard is ergonomically designed with adjustable tilt, so you can choose the inclination that fits you best.

The Perfect Partner
The Perfect Partner

Designed specifically for use with our award winning RollerMouse family, you’ll be in an improved, stress-free position while getting the most out of your keyboard and mouse. Your hands stay closer to the action and within reach of both the rollerbar and keyboard keys. Balance Keyboard’s adjustable legs and tilt options allow for easy adjustability into negative, neutral, and positive typing angles.

Ergonomic working position
Ergonomic working position

With Balance Keyboard you can be sure of an ergonomic solution. The adjustable legs and tilt functions make it easy to set the keyboard in three positions: negative, neutral and positive. When you set the keyboard to negative tilt, your hands automatically angle to the optimum position to type in. This allows you to relax your fingers more as you type.

Increased functionality
Increased functionality

Balance Keyboard’s media keys perform useful everyday tasks and can easily be programmed to suit your specific needs (only for MAC). Traditional function keys (F1-F12) are also available, and easily accessible through the Fn lock feature.

Improve your performance with RollerMouse Red
Improve your performance with RollerMouse Red

RollerMouse Red is a series of centred mice with an award-winning design that ensures you have variation and control when spending many hours working in front of a computer. RollerMouse Red’s buttons and open rollerbar allow you to alternate between your right and left hands. It minimises repetitive strain injuries associated with one-sided use of muscles and tendons, and ensures an increased performance after a long day working with a mouse.

Great range and precision
Great range and precision

No matter whether you work with one screen or more, RollerMouse Red has been optimised to facilitate screen navigation, and the cursor’s range can be altered, meaning you can easily work with multiple screens at the same time. The stable rubber-covered rollerbar with its textured surface makes it easy to move the cursor and click precisely, which is very important during intense computer work.

Award-winning design with documented effect
Award-winning design with documented effect

In 2013, RollerMouse Red won the “Red Dot Award” design prize for its sophisticated design, with its soft-brushed aluminium case and characteristic red detailing, and the design is still popular. The impact RollerMouse can have on your work should not be overlooked. In a Nordic survey with 4,000 participants conducted in collaboration with Coxit, as many as 99% of those surveyed who had experienced pain or discomfort associated with mouse work stated that a centred mouse had eliminated pain and discomfort.

Achieve comfort and increased performance
Achieve comfort and increased performance

RollerMouse Red is designed with a number of pre-programmed buttons that facilitate the most commonly used mouse functions such as double-click, copy and paste. By using the buttons on the mouse, you minimise the number of clicks that you would otherwise do with a traditional computer mouse – a detail that may prove itself valuable in many situations and can help to minimise the strain of using a computer mouse. If you need to reprogram the buttons, this is easily done with our optional software driver.

Keyboard
Recommended usage *
Office
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard *
QWERTY
Keyboard language *
Nordic
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Windows keys
Yes
Programmable hot keys
Yes
Multimedia keys
Yes
Design
Backlight *
No
Keyboard style
Straight
Ergonomic design
Yes
Wrist rest
Yes
Adjustable keyboard height
Yes
Product colour *
Black
Surface coloration
Monochromatic
Power
Power source type *
Battery
Keyboard battery type
AAA
Number of batteries (keyboard)
2
Battery technology
Alkaline
Service life of battery
12 month(s)
Mouse
Mouse included *
Yes
Form factor
Ambidextrous
Movement resolution
2800 DPI
Control panel
7
Mouse
Buttons type
Pressed buttons
Scroll
Yes
Scroll type
Wheel
Scrolling directions
Vertical
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Keyboard dimensions (WxDxH)
391 x 119 x 22 mm
Keyboard weight
580 g
Packaging data
Package width
197 mm
Package depth
458 mm
Package height
67.5 mm
Package weight
2.16 kg
Packaging content
Number of products included *
2 pc(s)
Receiver included
Yes
Batteries included
Yes
Cables included
USB
User guide
Yes
Logistics data
Harmonized System (HS) code
84716060
Quantity per master (outer) case
5 pc(s)
Master (outer) case width
215 mm
Master (outer) case length
480 mm
Master (outer) case height
365 mm
Master (outer) case weight
11.7 kg
Master (outer) case volume
0.0377 cm³
Brand Image Product code Product Stock Price from
Contour Design RollerMouse Red Plus + Balance Wired keyboard Mouse included Office USB QWERTY Nordic Black Contour Design RollerMouse Red Plus + Balance Wired keyboard Mouse included Office USB QWERTY Nordic Black
(show image)
RM-RED PLUS WIRED-B RollerMouse Red Plus + Balance Wired 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Red Plus + Balance Wireless keyboard Mouse included Office RF Wireless QWERTY Nordic Black Contour Design RollerMouse Red Plus + Balance Wireless keyboard Mouse included Office RF Wireless QWERTY Nordic Black
(show image)
RM-RED PLUS-B RollerMouse Red Plus + Balance Wireless 0.00
(excl. VAT)
0 (incl. VAT)