location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic Notion NOTIBP-117 Black backpack Casual backpack Nylon

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Notion
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NOTIBP-117 Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3204202 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085854246842 show
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘Case Logic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143826
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:40:02
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Case Logic Notion NOTIBP-117 Black backpack Casual backpack Nylon
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Store a 17.3" laptop in the dedicated compartment padded with EVA Impact Foam for extra protection
  • - Spacious main compartment with structured slip pockets for a tablet, files or papers, plus a secure zippered mesh pocket for cords and accessories
  • - Generous organization panel with secure zipped pocket, multiple slots for small electronics, cords or other accessories, business cards, pen pockets & key fob
  • - Soft jersey-lined handle, thickly padded shoulder straps and a quilted airmesh backpanel provide a comfortable carry
  • - Quick access zippered pocket at the front of the bag provides convenient storage for small items while on the go
  • - Folded PU zipper pulls are quiet in transit
  • - Durable 1680 denier polyester, modern twill accent material, PU trim and light colored interior lining for visibility
  • - Attach to rolling luggage with the pass through strap
  • - Zipped side pockets can expand to hold a water bottle, or provide secure storage for a power brick
  • - Adjustable sternum strap stabilizes the weight of larger loads
Warranty: 25 Years
Long product name Case Logic Notion NOTIBP-117 Black backpack Casual backpack Nylon :
The short editorial description of Case Logic Notion NOTIBP-117 Black backpack Casual backpack Nylon

Case Logic Notion Backpack 17", Black
More>>>
Case Logic Notion NOTIBP-117 Black backpack Casual backpack Nylon:
The official marketing text of Case Logic Notion NOTIBP-117 Black backpack Casual backpack Nylon as supplied by the manufacturer

Premium laptop backpack with dual-density Impact Foam protection, generous storage and plenty of organization for life on the go.

Short summary description Case Logic Notion NOTIBP-117 Black backpack Casual backpack Nylon:
This short summary of the Case Logic Notion NOTIBP-117 Black backpack Casual backpack Nylon data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic Notion NOTIBP-117 Black, City, Unisex, Notebook compartment, Nylon

Long summary description Case Logic Notion NOTIBP-117 Black backpack Casual backpack Nylon:
This is an auto-generated long summary of Case Logic Notion NOTIBP-117 Black backpack Casual backpack Nylon based on the first three specs of the first five spec groups.

Case Logic Notion NOTIBP-117 Black. Backpack type: Casual backpack, Product main colour: Black, Style: City. Width: 310 mm, Depth: 200 mm, Height: 480 mm. Package width: 310 mm, Package depth: 100 mm, Package height: 480 mm. Material: Nylon. Master (outer) case width: 493 mm, Master (outer) case length: 328 mm, Master (outer) case height: 216 mm

Features
Backpack type *
Casual backpack
Product main colour *
Black
Style
City
Coloration
Monochromatic
Recommended gender
Unisex
Notebook compartment
Yes
Minimum screen size
43.9 cm (17.3")
Exterior pockets
Front pocket, Side pocket
Zipper pocket(s)
Yes
Shoulder strap
Yes
Handle(s)
Yes
Color name
Black
Country of origin
VNM
Weight & dimensions
Width *
310 mm
Depth *
200 mm
Weight & dimensions
Height *
480 mm
Weight
980 g
Volume
29.5 L
Notebook compartment dimensions (W x D x H)
424 x 27 x 292 mm
Packaging data
Package width
310 mm
Package depth
100 mm
Package height
480 mm
Material
Material *
Nylon
Logistics data
Harmonized System (HS) code
42029291
Master (outer) case width
493 mm
Master (outer) case length
328 mm
Master (outer) case height
216 mm
Master (outer) case weight
2.42 kg
Brand Image Product code Product Stock Price from
Case Logic Notion NOTIBP-116 Black backpack Nylon Case Logic Notion NOTIBP-116 Black backpack Nylon
(show image)
3204201 NOTIBP-116 Black 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic Notion NOTIBP-114 Black backpack Casual backpack Nylon Case Logic Notion NOTIBP-114 Black backpack Casual backpack Nylon
(show image)
3204200 NOTIBP-114 Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
France 2 distributor(s)
United Kingdom 5 distributor(s)
Belgium 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)