location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SMART2000RMXL2U uninterruptible power supply (UPS) Line-Interactive 2 kVA 1920 W 8 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartPro 120V 2000VA 1920W Line-Interactive Sine Wave UPS, 2U, Extended Run, LCD, USB, DB9, 8 Outlets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMART2000RMXL2U
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332248152 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54337
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:40:19
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SMART2000RMXL2U uninterruptible power supply (UPS) Line-Interactive 2 kVA 1920 W 8 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Line-Interactive
  • - 2 kVA 1920 W
  • - 8 AC outlet(s)
  • - Rackmount Black
Warranty: 2-year warranty, 3 year with registration
Long product name Tripp Lite SMART2000RMXL2U uninterruptible power supply (UPS) Line-Interactive 2 kVA 1920 W 8 AC outlet(s) :
The short editorial description of Tripp Lite SMART2000RMXL2U uninterruptible power supply (UPS) Line-Interactive 2 kVA 1920 W 8 AC outlet(s)

SmartPro 120V 2000VA 1920W Line-Interactive Sine Wave UPS, 2U, Extended Run, LCD, USB, DB9, 8 Outlets
More>>>
Tripp Lite SMART2000RMXL2U uninterruptible power supply (UPS) Line-Interactive 2 kVA 1920 W 8 AC outlet(s):
The official marketing text of Tripp Lite SMART2000RMXL2U uninterruptible power supply (UPS) Line-Interactive 2 kVA 1920 W 8 AC outlet(s) as supplied by the manufacturer

2000VA/1920W/120V Battery Backup for PC Networks, Security Systems or Digital Signage
The SmartPro® line-interactive SMART2000RMXL2U UPS system with AVR provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The eight-outlet 120V battery backup with an enhanced 0.96 power factor is ideal protection for small networks, wiring closets, security systems, telecom, high-end PC gaming, digital signage equipment and other professional applications, including retail, casino and hotel/motel management.

Allows Time to Back Up Critical Files During a Blackout
Backup support allows you to work through short power failures and gives you enough time to safely save files and shut down your system in case of a prolonged blackout. Backup time varies according to load, but the line-interactive UPS system should keep a half load (960W) powered as long as 12 minutes and a full load (1920W) up to 4.5 minutes.

Supports an External Battery Pack for Extended Runtime
In addition to the user-replaceable internal battery, the SMART2000RMXL2U supports connection of external battery packs, such as Tripp Lite’s BP48V24-2U, BP48V60RT-3U and BP48V27-2US (sold separately). During normal operation, incoming utility power keeps the internal and external batteries fully charged, so backup power will always be available. Output is reduced to 1600W maximum with external battery packs.

8 NEMA Outlets Protect Your Connected Components
Four 5-15R and four 5-15/20R outlets provide battery backup, 570 joules of surge protection and voltage regulation for your crucial components. Two independently switched single-outlet load banks (one 5-15R and one 5-15/20R) enable both scheduled and real-time remote rebooting and load shedding.

Automatic Voltage Regulation (AVR) Corrects Low- and High-Voltage Conditions
AVR protects your equipment from incremental hardware damage, data loss and performance problems caused by brownouts and overvoltages. The SMART2000RMXL2U can correct brownouts as low as 83V and overvoltages as high as 145V back to nominal 120V power continuously, all while keeping the battery fully charged and ready to take over in case of power failure.

Combats Line Noise That Can Harm Equipment
EMI (electromagnetic interference) and RFI (radio frequency interference) are common causes of performance problems and can lead to incremental hardware damage, data corruption and audio/video transmission problems. The SMART2000RMXL2U filters out this disruptive line noise on the AC line, so that it won’t affect your equipment.

Designed for High Efficiency to Help You Save Money and Protect the Environment
A 96% efficiency rating reduces BTU emissions, energy consumption and, ultimately, your energy costs.

Silenceable Alarm and Easy-to-Read LCD Keep You Informed Around the Clock
The LCD screen features seven selectable screens of detailed UPS and site power data, as well as advanced user setup and operating preferences. It rotates for comfortable viewing in both rack and tower configurations. The audible alarm sounds for power failure, low battery and overloads. You may silence it using the built-in switch or disable it.

Optional WEBCARDLX Network Interface Offers 24/7 Access
An accessory slot accommodates the optional Java-free HTML5-based WEBCARDLX interface (sold separately), which enables full remote access for site power and UPS status monitoring, configuration, control and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Automated alerts help prevent accidental overloads, power loss and downtime.

Advanced Communications Ports Allow for Automatic Saves and Shutdowns
RS-232 and HID-compliant USB ports connect to a computer running Tripp Lite’s free downloadable PowerAlert® software to enable safe unattended file saves and system shutdown in case of a prolonged power failure. Cables are included.

Versatile Installation Options
Hardware is included for mounting the Tripp Lite SmartPro UPS system in 2U of space in an EIA-standard 19-inch 4-post rack. Using optional mounting accessories (sold separately), you can adapt the SMART2000RMXL2U for 2-post, front-rail, 4-post short-depth, tower or wall mounting. The 10-foot power cord with NEMA 5-20P plug connects to any compatible AC outlet.

Typical Applications
- Protect your small network server and other network components against power surges, line noise, brownouts, overvoltages and blackouts
- Operate essential equipment during short-term power outages using battery backup power
- Shut down desktop PCs and other equipment without data loss during long-term power outages
- Connect high-end security systems, casino gaming machines or digital signage in a small network
- Extend runtime for DVRs, wireless routers and other low-power home network equipment

Package Includes
- SMART2000RMXL2U 120V 2000VA 1920W Line-Interactive UPS with 8 Outlets
- USB cable
- DB9 cable
- EPO cable
- Rack-mounting hardware
- Owner’s manual

Short summary description Tripp Lite SMART2000RMXL2U uninterruptible power supply (UPS) Line-Interactive 2 kVA 1920 W 8 AC outlet(s):
This short summary of the Tripp Lite SMART2000RMXL2U uninterruptible power supply (UPS) Line-Interactive 2 kVA 1920 W 8 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SMART2000RMXL2U, Line-Interactive, 2 kVA, 1920 W, Pure sine, 83 V, 145 V

Long summary description Tripp Lite SMART2000RMXL2U uninterruptible power supply (UPS) Line-Interactive 2 kVA 1920 W 8 AC outlet(s):
This is an auto-generated long summary of Tripp Lite SMART2000RMXL2U uninterruptible power supply (UPS) Line-Interactive 2 kVA 1920 W 8 AC outlet(s) based on the first three specs of the first five spec groups.

Tripp Lite SMART2000RMXL2U. UPS topology: Line-Interactive, Output power capacity (VA): 2 kVA, Output power: 1920 W. AC outlet types: NEMA 5–15R, NEMA 5–20R, Power plug: NEMA 5-20P, Output on PDU sticks: 8 AC outlet(s). Typical backup time at full load: 4.5 min, Typical backup time at half load: 12 min. Form factor: Rackmount, Product colour: Black, Housing material: Steel. Width: 439.9 mm, Depth: 490 mm, Height: 87.9 mm

Features
UPS topology *
Line-Interactive
Output power capacity (VA) *
2 kVA
Output power *
1920 W
Waveform *
Pure sine
Input operation voltage (min) *
83 V
Input operation voltage (max) *
145 V
Input frequency *
60 Hz
Output operation voltage (min)
110 V
Output operation voltage (max)
120 V
Output frequency
60 Hz
Output voltage regulation
-14 - 6%
Automatic Voltage Regulation (AVR)
Yes
Maximum current
16 A
Surge energy rating
570 J
Number of input phases
1
Efficiency
96%
Power factor
0.96
Emergency Power Off (EPO)
Yes
EMI/RFI noise filtering
Yes
Noise level
45 dB
Power protection features
Over voltage, Under voltage
Audible alarm(s)
Yes
Audible alarm modes
Alarm when on battery, Fault, Low battery alarm, Overload alarm
Country of origin
China
Ports & interfaces
AC outlet types
NEMA 5–15R, NEMA 5–20R
Power plug
NEMA 5-20P
Output on PDU sticks
8 AC outlet(s)
USB port
Yes
USB 2.0 ports quantity
1
USB port type
USB Type-B
Serial interface
Yes
Serial ports quantity
1
Emergency Power Off (EPO) connector
Yes
Battery
Typical backup time at full load
4.5 min
Battery
Typical backup time at half load
12 min
Hot-swap batteries
Yes
Cold start
Yes
Design
Form factor *
Rackmount
Housing material
Steel
Rack capacity
2U
Cable length
3.1 m
Cooling type
Active
Built-in fan
Yes
Product colour *
Black
Display type
LCD
Certification
FCC Part 15 Category A, CSA, NOM, UL1778
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Storage humidity
0 - 95%
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
439.9 mm
Depth
490 mm
Height
87.9 mm
Weight
26.1 kg
Package width
617.2 mm
Package depth
548.6 mm
Package height
215.9 mm
Package weight
32.3 kg
Packaging data
Rack mount kit
Yes
Cables included
Serial, USB cable
Manual
Yes
Logistics data
Master (outer) case width
617.2 mm
Master (outer) case length
548.6 mm
Master (outer) case height
215.9 mm
Master (outer) case weight
32.3 kg
Quantity per master (outer) case
1 pc(s)