location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox 016-1834-00 printer kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
016-1834-00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
016-1834-00
Category:
Components needed to build a printer.
Printer Kits Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85437
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:20:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox 016-1834-00 printer kit :
The short editorial description of Xerox 016-1834-00 printer kit

Extended Maintenance Kit (up to 45,000 Pages)
More>>>
Xerox 016-1834-00 printer kit:
The official marketing text of Xerox 016-1834-00 printer kit as supplied by the manufacturer

Extended Maintenance Kit (up to 45,000 Pages)
Used With Phaser™ 850
Capacity* up to 45,000 images
* Supply capacities are based on 5% coverage on an A4-size page.

Short summary description Xerox 016-1834-00 printer kit:
This short summary of the Xerox 016-1834-00 printer kit data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox 016-1834-00, 45000 pages, Black, Xerox Phaser 850, 0.635 kg, 26.6 cm, 13.9 cm

Long summary description Xerox 016-1834-00 printer kit:
This is an auto-generated long summary of Xerox 016-1834-00 printer kit based on the first three specs of the first five spec groups.

Xerox 016-1834-00. Page yield: 45000 pages, Product colour: Black, Compatibility: Xerox Phaser 850. Package weight: 0.635 kg. Pallet gross width: 26.6 cm, Pallet gross length: 13.9 cm, Pallet gross height: 10.1 cm

Features
Page yield
45000 pages
Product colour
Black
Compatibility
Xerox Phaser 850
Packaging data
Package weight
0.635 kg
Logistics data
Pallet gross width
26.6 cm
Pallet gross length
13.9 cm
Pallet gross height
10.1 cm
Brand Image Product code Product Stock Price from
Xerox 016-1932-00 printer kit Xerox 016-1932-00 printer kit
(show image)
016-1932-00 016-1932-00
Tektronix

Tektronix Maintenance kit extended
(show image)
016183400 Maintenance kit extended 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)