Philips logo

Philips Sonicare DiamondClean HX9352/01 electric toothbrush Adult Sonic toothbrush Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82101
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips Sonicare DiamondClean HX9352/01 electric toothbrush Adult Sonic toothbrush Black:

Philips Sonicare DiamondClean HX9352/01, Adult, Sonic toothbrush, Daily care, Gum care, Sensitive, Whitening, Polishing, Black, Ergonomic, Battery

Long summary description Philips Sonicare DiamondClean HX9352/01 electric toothbrush Adult Sonic toothbrush Black:

Philips Sonicare DiamondClean HX9352/01. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Gum care, Sensitive, Whitening, Polishing. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Number of brush heads included: 2 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.