location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP iPAQ hx2490 Pocket PC Intel 520MHz 64 M 3.5" QVGA TFT 240x320 W Mobile™ 5.0 Premium Edition handheld mobile computer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPAQ hx2490 Pocket PC Intel 520MHz 64 M 3.5" QVGA TFT 240x320 W Mobile™ 5.0 Premium Edition
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FA675B#ABD KIT1
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37463
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: standard statement: One-year parts and labour in most regions, 90 days technical support for software in most regions. Additional offers may vary by region
Long product name HP iPAQ hx2490 Pocket PC Intel 520MHz 64 M 3.5" QVGA TFT 240x320 W Mobile™ 5.0 Premium Edition handheld mobile computer :
The short editorial description of HP iPAQ hx2490 Pocket PC Intel 520MHz 64 M 3.5" QVGA TFT 240x320 W Mobile™ 5.0 Premium Edition handheld mobile computer

Powerful performance with the flexibility to meet any business challenge.
More>>>
HP iPAQ hx2490 Pocket PC Intel 520MHz 64 M 3.5" QVGA TFT 240x320 W Mobile™ 5.0 Premium Edition handheld mobile computer:
The official marketing text of HP iPAQ hx2490 Pocket PC Intel 520MHz 64 M 3.5" QVGA TFT 240x320 W Mobile™ 5.0 Premium Edition handheld mobile computer as supplied by the manufacturer

Control and manage your business and personal life successfully with a broad choice of handheld PCs at outstanding value. New additions to the award winning HP iPAQ Pocket PC family continue the iPAQ tradition of integrating innovative and meaningful technologies, delivering what matters to you.

Short summary description HP iPAQ hx2490 Pocket PC Intel 520MHz 64 M 3.5" QVGA TFT 240x320 W Mobile™ 5.0 Premium Edition handheld mobile computer:
This short summary of the HP iPAQ hx2490 Pocket PC Intel 520MHz 64 M 3.5" QVGA TFT 240x320 W Mobile™ 5.0 Premium Edition handheld mobile computer data-sheet is auto-generated and uses the product title and the first six key specs.

HP iPAQ hx2490 Pocket PC Intel 520MHz 64 M 3.5" QVGA TFT 240x320 W Mobile™ 5.0 Premium Edition

Long summary description HP iPAQ hx2490 Pocket PC Intel 520MHz 64 M 3.5" QVGA TFT 240x320 W Mobile™ 5.0 Premium Edition handheld mobile computer:
This is an auto-generated long summary of HP iPAQ hx2490 Pocket PC Intel 520MHz 64 M 3.5" QVGA TFT 240x320 W Mobile™ 5.0 Premium Edition handheld mobile computer based on the first three specs of the first five spec groups.

HP iPAQ hx2490 Pocket PC Intel 520MHz 64 M 3.5" QVGA TFT 240x320 W Mobile™ 5.0 Premium Edition

Source Testseek summary Average rating
Reviews
Updated:
2014-09-12 01:51:24
Uk has collected 1 expert review for HP iPAQ hx2490 Pocket PC Intel 520MHz 64 M 3.5" QVGA TFT 240x320 W Mobile™ 5.0 Premium Edition handheld mobile computer and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%