Pinnacle logo

Pinnacle Studio MovieBox DV 9, NL video capturing device

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121823
Info modified on:
06 Jun 2022, 09:43:19
Long product name Pinnacle Studio MovieBox DV 9, NL video capturing device:

Studio MovieBox DV 9, NL

Short summary description Pinnacle Studio MovieBox DV 9, NL video capturing device:

Pinnacle Studio MovieBox DV 9, NL, 720 x 576 pixels, FireWire, Dutch, DV (IEEE1394) camcorder capture 25Mbit/s , MPEG, BMP, JPG, TGA, TIF, WMF

Long summary description Pinnacle Studio MovieBox DV 9, NL video capturing device:

Pinnacle Studio MovieBox DV 9, NL. Video capture resolution (max): 720 x 576 pixels, Host interface: FireWire, Languages supported: Dutch. Video compression formats: MPEG, Image formats supported: BMP, JPG, TGA, TIF, WMF. Bundled software: Studio v9. Hardware prerequisites: DirectX 9 CD-ROM drive, Minimum processor: Pentium 800MHz, Minimum RAM: 256 MB. Package dimensions (WxDxH): 230 x 90 x 385 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.