location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Bluetooth Travel Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bluetooth Travel Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6SP25AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808851087 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 330365
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jul 2024 04:15:48
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2023
Product end of life date
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Bluetooth Travel Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mouse in places unimaginable with the track-on-glass sensor that enables navigation on almost any flat surface, even glass.
  • - Seamlessly control two PCs from one mouse with dual Bluetooth® pairing. Then simply toggle between them at the push of a single button.
  • - Use the HP Accessory Center[1] software to customize the four programmable buttons[2] with your preferences and daily task shortcuts, adjust cursor speed, verify pairing, and check battery status. Work in peace with quiet-click buttons.
Warranty: Two-year limited warranty.
Long product name HP Bluetooth Travel Mouse :
The short editorial description of HP Bluetooth Travel Mouse

Bluetooth Travel Mouse
More>>>
HP Bluetooth Travel Mouse:
The official marketing text of HP Bluetooth Travel Mouse as supplied by the manufacturer

One mouse for seamless dual-device navigation on the go
Scroll through your documents, spreadsheets, websites, and more, wherever life takes you, with the compact, 5-button, wireless HP Bluetooth Travel Mouse that works on virtually any surface, including glass, and can even drive two PCs in tandem.

Short summary description HP Bluetooth Travel Mouse:
This short summary of the HP Bluetooth Travel Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

HP Bluetooth Travel Mouse, Bluetooth, Black

Long summary description HP Bluetooth Travel Mouse:
This is an auto-generated long summary of HP Bluetooth Travel Mouse based on the first three specs of the first five spec groups.

HP Bluetooth Travel Mouse. Device interface: Bluetooth, Buttons type: Pressed buttons, Control panel: 5, Scroll type: Wheel. Power source: Batteries. Product colour: Black

Slide across practically any surface

Mouse in places unimaginable with the track-on-glass sensor that enables navigation on almost any flat surface, even glass.

Switch devices, not your mouse

Seamlessly control two PCs from one mouse with dual Bluetooth® pairing. Then simply toggle between them at the push of a single button.

Customize your experience

Use the HP Accessory Center[1] software to customize the four programmable buttons[2] with your preferences and daily task shortcuts, adjust cursor speed, verify pairing, and check battery status. Work in peace with quiet-click buttons.

Long battery life

Flexibly power the mouse from one or two AA batteries. Stay productive longer with up to 24 months of battery life[3] and intelligent stand-by mode that activates when the mouse is not in use.

Pack light

Lighten your load with just one compact mouse that supports multiple devices and fits easily inside your notebook carrying case. Travel even lighter with one battery, and still get 12 months of battery life.[3]

Peace-of-mind coverage

Rest easy with an HP two-year limited warranty.

Mouse
Purpose *
Travel
Device interface *
Bluetooth
Buttons type
Pressed buttons
Scroll type *
Wheel
Control panel *
5
Number of programmable buttons
2
Button functions
Back, Forward
Design
Product colour *
Black
Surface coloration
Monochromatic
Power
Power source *
Batteries
Number of batteries supported
2
Battery type
AA
System requirements
Windows operating systems supported
Windows 10
Mac operating systems supported
MacOS
Weight & dimensions
Width
65 mm
Depth
32 mm
Height
101 mm
Weight
50 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
63 mm
Package depth
103 mm
Package height
32 mm
Package weight
200 g
Logistics data
Harmonized System (HS) code
84716070
Country Distributor
United Kingdom 3 distributor(s)
United Arab Emirates 2 distributor(s)
Danmark 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP Bluetooth Travel Mouse:
Disclaimer

[1] HP Accessory Center Software is available for download in the Microsoft Store and Apple Store.
[2] The two programmable side buttons default as forward and backward and the left/right tiltable wheel defaults as scroll left and right.
[3] Based on business use, 5 days week, 8 hours a day with active use of 4%, standby 1 mode for 1%, standby mode 2 for 5%, and sleep for 23%.