location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom FHD-2 Pro 20GB Mobile USB 2 external hard drive 4200 RPM 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FHD-2 Pro 20GB Mobile USB 2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21841
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7059290218414
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77125
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:19:14
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years manufacturers warranty and unlimited helpdesk support
Long product name Freecom FHD-2 Pro 20GB Mobile USB 2 external hard drive 4200 RPM 2.0 :
The short editorial description of Freecom FHD-2 Pro 20GB Mobile USB 2 external hard drive 4200 RPM 2.0

Freecom FHD-2 PRO 20GB USB 2.0 - Ultra-compact, mobile hard drive 20GB
More>>>
Freecom FHD-2 Pro 20GB Mobile USB 2 external hard drive 4200 RPM 2.0:
The official marketing text of Freecom FHD-2 Pro 20GB Mobile USB 2 external hard drive 4200 RPM 2.0 as supplied by the manufacturer

If you frequently work on files away from your main computer (using your home PC or your notebook on the road, for example), you can use the SYNC button together with the Freecom SYNC software (uses Microsoft Briefcase) to synchronize files when you have finished working on them. When you reconnect your FHD-2 PRO to your main computer and press the SYNC button, the Freecom SYNC software automatically detects if files have been changed and prompts you to update these files on your computer or network to the modified versions. You’ll always have the latest information you need!

Short summary description Freecom FHD-2 Pro 20GB Mobile USB 2 external hard drive 4200 RPM 2.0:
This short summary of the Freecom FHD-2 Pro 20GB Mobile USB 2 external hard drive 4200 RPM 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom FHD-2 Pro 20GB Mobile USB 2, 20 GB, 2.0, 4200 RPM

Long summary description Freecom FHD-2 Pro 20GB Mobile USB 2 external hard drive 4200 RPM 2.0:
This is an auto-generated long summary of Freecom FHD-2 Pro 20GB Mobile USB 2 external hard drive 4200 RPM 2.0 based on the first three specs of the first five spec groups.

Freecom FHD-2 Pro 20GB Mobile USB 2. Hard drive capacity: 20 GB. USB version: 2.0. Hard drive rotational speed: 4200 RPM

Hard drive
Hard drive capacity *
20 GB
Hard drive rotational speed *
4200 RPM
Type
HDD
Storage drive buffer size
2 MB
Ports & interfaces
USB connector *
USB
USB version *
2.0
Operational conditions
Operating temperature (T-T)
5 - 60 °C
Weight & dimensions
Weight *
175 g
Other features
Average latency
7.14 ms
I/O ports
USB
Other features
Internal
No
Macintosh connectivity
Yes
Hardware prerequisites
PC: Pentium-II 233MHz or higher, 64MB RAM, CD-ROM drive Windows 98SE/Me/2000/XP Available USB 2.0/1.1 port Mac: OS 9 or higher (Bundled True Image software does not support MAC OS).
Power requirements
USB bus powered, no AC Adapter needed
Read seek time
12 ms
Adjustable features
One Button Data Synchronization
Total storage capacity
20 GB
Track to track seek time
2 ms
Write seek time
12 ms
Compatible operating systems
Windows 98SE/Me/2000/XP OS 9 or higher
Dimensions (WxDxH)
79 x 127 x 15 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-04-01 14:55:54
Uk has collected 5 expert reviews for Freecom FHD-2 Pro 20GB Mobile USB 2 external hard drive 4200 RPM 2.0 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
techradar.com
Updated:
2015-04-01 14:55:47
Weighing in at just 175g (thats around six ounces in old money), the FHD-2 Pro is also impressively slimline, measuring 127 x 79 x 15mm. Attractively finished in aluminium casework, the only protuberance is an illuminated button towards the rear which...
Good Strong performance, Great looks...
Bad None to be found...
Bottom line Weighing in at just 175g (thats around six ounces in old money), the FHD-2 Pro is also impressively slimline, measuring 127 x 79 x 15mm. Attractively finished in aluminium casework, the only protuberance is an illuminated button towards the rear which...
90%
techtree.com
Updated:
2016-12-29 17:45:44
Backup drives have traditionally been large and unattractive. But because of the rising capacities of smaller-form-factor hard drives, we have smaller external drives today that boast of the capabilities of large backup drives. The Freecom FHD-2 PRO is...
Good Slim and sleek, Sync button, good backup and sync software.
Bad Expensive, Average performance.
Bottom line We used benchmarking tools such as HDTach, HD Tune, and SiSoft Sandra Professional Business XIIc to gauge the drives performance. HDTach RW 3.0.1.0 is a low-level test that does not require the hard drive to have a file system.
60%
Brand Image Product code Product Stock Price from
Archos

Archos HDA 160 GB Qdisk USB 2.0 external hard drive 7200 RPM
(show image)
500372 HDA ARCHOS 160 GB Qdisk USB 2.0 0.00
(excl. VAT)
0 (incl. VAT)
Freecom FHD-2 PRO 2.5" Mobile Hard Drive 100GB USB-2 external hard drive 4200 RPM 2.5" 2.0 Silver Freecom FHD-2 PRO 2.5" Mobile Hard Drive 100GB USB-2 external hard drive 4200 RPM 2.5" 2.0 Silver
(show image)
23999 FHD-2 Pro 2.5" Mobile Hard Drive 100GB USB-2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)