location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Mijn Eerste Afstandsbediening

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mijn Eerste Afstandsbediening
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-606272
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417766062727
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59252
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2022 12:25:16
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Mijn Eerste Afstandsbediening:
This short summary of the VTech Mijn Eerste Afstandsbediening data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Mijn Eerste Afstandsbediening, 0.75 yr(s), Sounding, Speaking function, Batteries required, AAA, Synthetic

Long summary description VTech Mijn Eerste Afstandsbediening:
This is an auto-generated long summary of VTech Mijn Eerste Afstandsbediening based on the first three specs of the first five spec groups.

VTech Mijn Eerste Afstandsbediening. Recommended age (min): 0.75 yr(s), Recommended age (max): 3 yr(s), Sounding, Speaking function. Batteries required, Battery type: AAA. Material: Synthetic, Product colour: Multicolour

Features
Product colour *
Multicolour
Material *
Synthetic
Suggested gender *
Boy/Girl
Recommended age (min) *
0.75 yr(s)
Recommended age (max)
3 yr(s)
Sounding
Yes
Speaking function
Yes
Languages support
Dutch
Assembly required
No
Country of origin
China
Preassembled
Yes
Certification
CE
Learning & training skills
Learning & training skills
Music learning, Numbers learning
Role playing
Yes
Power
Power source type
Battery
Batteries required
Yes
Battery type
AAA
Rechargeable
No
Number of batteries supported
3
Weight & dimensions
Width
173 mm
Depth
77.5 mm
Height
41 mm
Weight & dimensions
Weight
185 g
Packaging data
Package width
127 mm
Package depth
55 mm
Package height
216 mm
Package weight
276.8 g
Package volume
1508.76 cm³
Packaging content
Batteries included
Yes
Logistics data
Layers per pallet
7 pc(s)
Products per pallet
672 pc(s)
Master (outer) case width
273 mm
Master (outer) case length
186 mm
Master (outer) case height
236 mm
Quantity per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
63417766062729
Master (outer) case weight
1.83 kg
Master (outer) case volume
11983.61 cm³
Harmonized System (HS) code
9503008700
Larger master carton quantity
112 pc(s)
Master (outer) cases per pallet layer
16 pc(s)
Brand Image Product code Product Stock Price from
VTech Baby's Sleutelbos VTech Baby's Sleutelbos
(show image)
80-505123 Baby's Sleutelbos
VTech Baby Alfabet Lichtjeskever VTech Baby Alfabet Lichtjeskever
(show image)
80-601623 Alfabet Lichtjeskever
VTech Baby Bel Beertje VTech Baby Bel Beertje
(show image)
80-502723 Bel Beertje
VTech Baby Ontdek & Leer Kubus VTech Baby Ontdek & Leer Kubus
(show image)
80-150523 Ontdek & Leer Kubus
VTech Baby Telefoontje VTech Baby Telefoontje
(show image)
80-138123 Telefoontje