location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL WD19TB Wired Thunderbolt 3 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WD19TB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-ARPM
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110287
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL WD19TB Wired Thunderbolt 3 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - Host interface: Thunderbolt 3
  • - Ethernet LAN connection 10,100,1000 Mbit/s
Long product name DELL WD19TB Wired Thunderbolt 3 Black :
The short editorial description of DELL WD19TB Wired Thunderbolt 3 Black

180W, 1 x USB C 3.1, 3 x USB A 3.1, 1 x Thunderbolt 3, 1 x USB C/ DisplayPort, Audio, 2 x DisplayPort 1.4, HDMI 2.0b, RJ-45
More>>>
DELL WD19TB Wired Thunderbolt 3 Black:
The official marketing text of DELL WD19TB Wired Thunderbolt 3 Black as supplied by the manufacturer

Boost your PC’s power with ExpressCharge Boost on the world’s most powerful and first modular Thunderbolt dock with a future-ready design.

Short summary description DELL WD19TB Wired Thunderbolt 3 Black:
This short summary of the DELL WD19TB Wired Thunderbolt 3 Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL WD19TB, Wired, Thunderbolt 3, 2.0b, 10,100,1000 Mbit/s, Black, 40 Gbit/s

Long summary description DELL WD19TB Wired Thunderbolt 3 Black:
This is an auto-generated long summary of DELL WD19TB Wired Thunderbolt 3 Black based on the first three specs of the first five spec groups.

DELL WD19TB. Connectivity technology: Wired, Host interface: Thunderbolt 3, HDMI version: 2.0b. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Transfer rate: 40 Gbit/s, Resolution (maximum digital): 5120 x 2880 pixels. Power source type: DC, Power supply: 180 W

The story is currently unavailable. Please, contact us.
Ports & interfaces
Connectivity technology *
Wired
Host interface *
Thunderbolt 3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
HDMI ports quantity *
1
HDMI version
2.0b
DisplayPorts quantity
2
Thunderbolt 3 ports quantity
1
Microphone in *
No
Combo headphone/mic port
Yes
Line-out
Yes
DC-in jack
Yes
Network
Ethernet LAN connection *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wake-on-LAN ready
Yes
Performance
Card reader integrated *
No
Transfer rate
40 Gbit/s
Resolution (maximum digital)
5120 x 2880 pixels
Number of displays supported
3
VESA mounting
Yes
Product colour *
Black
Integrated on/off switch
Yes
Brand compatibility
Dell
Power
Power source type
DC
Power supply
180 W