HP logo

HP AC power adapter (120 watt) power adapter/inverter 120 W

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107260
Info modified on:
05 Jul 2024, 14:34:24
Long product name HP AC power adapter (120 watt) power adapter/inverter 120 W:

AC power adapter (120 watt)

HP AC power adapter (120 watt) power adapter/inverter 120 W:

110-240VAC input, 50-60Hz, 2.5A. 18.5VDC output, 6.5A, 120 watts, with Power Factor Correction (PFC). Requires separate 3-wire AC power cord with C5 connector.

Short summary description HP AC power adapter (120 watt) power adapter/inverter 120 W:

HP AC power adapter (120 watt), 50/60 Hz, 120 W, 18.5 V, 6.5 A

Long summary description HP AC power adapter (120 watt) power adapter/inverter 120 W:

HP AC power adapter (120 watt). Input frequency: 50/60 Hz, Output power: 120 W, Output voltages: 18.5 V

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.