location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco PWR-IE65W-PC-AC power adapter/inverter Indoor 65 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PWR-IE65W-PC-AC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PWR-IE65W-PC-AC show
Show alternative article codes used in the online market place
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15448
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Mar 2024 08:43:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cisco PWR-IE65W-PC-AC power adapter/inverter Indoor 65 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Output power: 65 W Input frequency: 50/60 Hz Output voltages: 54 V
  • - Purpose: Network switch
  • - Black
Warranty: 5 Year
Long product name Cisco PWR-IE65W-PC-AC power adapter/inverter Indoor 65 W Black :
The short editorial description of Cisco PWR-IE65W-PC-AC power adapter/inverter Indoor 65 W Black

65W AC to DC or High DC to DC power supply
More>>>
Short summary description Cisco PWR-IE65W-PC-AC power adapter/inverter Indoor 65 W Black:
This short summary of the Cisco PWR-IE65W-PC-AC power adapter/inverter Indoor 65 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco PWR-IE65W-PC-AC, Network switch, Indoor, 110 - 220 V, 50/60 Hz, 65 W, 54 V

Long summary description Cisco PWR-IE65W-PC-AC power adapter/inverter Indoor 65 W Black:
This is an auto-generated long summary of Cisco PWR-IE65W-PC-AC power adapter/inverter Indoor 65 W Black based on the first three specs of the first five spec groups.

Cisco PWR-IE65W-PC-AC. Purpose: Network switch, Power supply type: Indoor, Input voltage: 110 - 220 V. Mean time between failures (MTBF): 2488401 h. Product colour: Black. Width: 66 mm, Depth: 117 mm, Height: 150 mm

Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Suomi 1 distributor(s)
Australia 2 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)