location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Integral INFD16GCRYPTO197 USB flash drive 16 GB USB Type-A 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Integral Check ‘Integral’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
INFD16GCRYPTO197
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
INFD16GCRYPTO197
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055288410671
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Integral’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Integral: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46224
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:21
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 04 Nov 2019
Product end of life date
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Integral INFD16GCRYPTO197 USB flash drive 16 GB USB Type-A 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Military level security with AES 256-bit hardware encryption - More secure than a software-only solution
  • - FIPS 197 Approved - Certificate No. 1137
  • - Multi-lingual interface – in 24 languages and a simple user interface for “out of the box” use
  • - PC and Mac compatible
Warranty: 2 years
Long product name Integral INFD16GCRYPTO197 USB flash drive 16 GB USB Type-A 2.0 Black :
The short editorial description of Integral INFD16GCRYPTO197 USB flash drive 16 GB USB Type-A 2.0 Black

Crypto Drive FIPS 197 Encrypted USB, 16 GB
More>>>
Integral INFD16GCRYPTO197 USB flash drive 16 GB USB Type-A 2.0 Black:
The official marketing text of Integral INFD16GCRYPTO197 USB flash drive 16 GB USB Type-A 2.0 Black as supplied by the manufacturer

The Integral Crypto FIPS 197 Encrypted USB Flash Drive offers the data security of military grade 256-bit hardware encryption as well as the environmental resistance of a triple-layer case design, ensuring your sensitive data is completely safe and can be taken with you wherever you go.

Short summary description Integral INFD16GCRYPTO197 USB flash drive 16 GB USB Type-A 2.0 Black:
This short summary of the Integral INFD16GCRYPTO197 USB flash drive 16 GB USB Type-A 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Integral INFD16GCRYPTO197, 16 GB, USB Type-A, 2.0, Cap, 13 g, Black

Long summary description Integral INFD16GCRYPTO197 USB flash drive 16 GB USB Type-A 2.0 Black:
This is an auto-generated long summary of Integral INFD16GCRYPTO197 USB flash drive 16 GB USB Type-A 2.0 Black based on the first three specs of the first five spec groups.

Integral INFD16GCRYPTO197. Capacity: 16 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Cap. Password protection. Weight: 13 g. Product colour: Black

Performance
Capacity *
16 GB
Device interface *
USB Type-A
USB version *
2.0
Plug and Play
Yes
Automatic locking
Yes
Windows operating systems supported
Windows 10 Education, Windows 10 Enterprise, Windows 10 Home, Windows 10 Pro, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Macintosh connectivity
Yes
Mac operating systems supported
Yes
Design
Form factor *
Cap
Product colour *
Black
Protection features
Waterproof
Security
Fingerprint reader
No
Security
Password protection
Yes
Security algorithms
256-bit AES, FIPS 197
Weight & dimensions
Width
18 mm
Depth
10 mm
Height
50 mm
Weight
13 g
Packaging data
Package width
105 mm
Package depth
18 mm
Package height
170 mm
Package weight
29.5 g
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Operating relative humidity (H-H)
20 - 90%
Brand Image Product code Product Stock Price from
Integral 64GB USB3.0 DRIVE NEON YELLOW UP TO R-100 W-30 MBS USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Integral 64GB USB3.0 DRIVE NEON YELLOW UP TO R-100 W-30 MBS USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1)
(show image)
INFD64GBNEONYL3.0 64GB USB3.0 DRIVE NEON YELLOW UP TO R-100 W-30 MBS INTEGRAL 0.00
(excl. VAT)
0 (incl. VAT)
Integral 64GB USB3.0 DRIVE NEON PINK UP TO R-100 W-30 MBS USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Integral 64GB USB3.0 DRIVE NEON PINK UP TO R-100 W-30 MBS USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1)
(show image)
INFD64GBNEONPK3.0 64GB USB3.0 DRIVE NEON PINK UP TO R-100 W-30 MBS INTEGRAL 0.00
(excl. VAT)
0 (incl. VAT)
Integral 32GB USB3.0 DRIVE NEON YELLOW UP TO R-100 W-30 MBS USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Integral 32GB USB3.0 DRIVE NEON YELLOW UP TO R-100 W-30 MBS USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1)
(show image)
INFD32GBNEONYL3.0 32GB USB3.0 DRIVE NEON YELLOW UP TO R-100 W-30 MBS INTEGRAL 0.00
(excl. VAT)
0 (incl. VAT)
Integral 32GB USB3.0 DRIVE NEON PINK UP TO R-100 W-30 MBS USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Integral 32GB USB3.0 DRIVE NEON PINK UP TO R-100 W-30 MBS USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1)
(show image)
INFD32GBNEONPK3.0 32GB USB3.0 DRIVE NEON PINK UP TO R-100 W-30 MBS INTEGRAL 0.00
(excl. VAT)
0 (incl. VAT)
Integral 16GB USB3.0 DRIVE NEON YELLOW UP TO R-80 W-10 MBS USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Integral 16GB USB3.0 DRIVE NEON YELLOW UP TO R-80 W-10 MBS USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1)
(show image)
INFD16GBNEONYL3.0 16GB USB3.0 DRIVE NEON YELLOW UP TO R-80 W-10 MBS INTEGRAL 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)