location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ MX613ST data projector Short throw projector 2500 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX613ST
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.J4277.13L show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40760
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ MX613ST data projector Short throw projector 2500 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Short throw Short throw projector
  • - DLP 2500 ANSI lumens
  • - Lamp 4000 h
  • - XGA (1024x768) 3000:1
  • - 10 W
  • - 275 W
Long product name BenQ MX613ST data projector Short throw projector 2500 ANSI lumens DLP XGA (1024x768) :
The short editorial description of BenQ MX613ST data projector Short throw projector 2500 ANSI lumens DLP XGA (1024x768)

MX613ST, DLP, XGA (1024 x 768), 2500 ANSI lumens, 10.7M, 3000:1, 1.20:1, 210W, 2.5kg
More>>>
BenQ MX613ST data projector Short throw projector 2500 ANSI lumens DLP XGA (1024x768):
The official marketing text of BenQ MX613ST data projector Short throw projector 2500 ANSI lumens DLP XGA (1024x768) as supplied by the manufacturer

Big Pictures in Small Spaces
The BenQ MX613ST offers the highest display flexibility with its aspherical lens design – giving you a 55” big picture in a mere projection distance of 1 meter! Featuring 2500 ANSI lumen high brightness and 3000:1 high contrast ratio and DLP® Link™ 3D technology, this XGA projector is the perfect match for small-sized business and education settings!

Exclusive Aspherical Lens Design for the Ultimate Short-throw Projection
A global DLP® expert, BenQ excels as the number one-selling brand in the worldwide short-throw projector market – with every one out of seven short-throw projector to be of BenQ kind. This undisputed short-throw leader offers picture quality excellence defined by astonishing color performance and well-focused text projection with its very own asphiercal lens design.

Zero Space Constraints
Zero Space Constraints to Close Up the Distance Between You and Your Audience

Zero Eye-Blinding Lights
Zero Shadow Disruptions for an Ultra-Smooth, Interruption-Free Presentation

Zero Disruptions
Zero Eye-Blinding Lights to Keep Your Eyes and Focus on Your Audience

Thoughtful Design for Presenters
10W Microphone Audio Power

The MX613ST is built with 10W audio power to perfect your presentation performance and your audience’s meeting experience in small-sized classrooms or business settings.


Hassle-Free PC-Less Presentation
Enjoy a hassle-free presentation with the USB Reader! The USB Reader function enables a JPEG presentation with a USB flash drive! It’s as easy and plug and play!

Short summary description BenQ MX613ST data projector Short throw projector 2500 ANSI lumens DLP XGA (1024x768):
This short summary of the BenQ MX613ST data projector Short throw projector 2500 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ MX613ST, 2500 ANSI lumens, DLP, XGA (1024x768), 3000:1, 31 - 99 kHz, 23 - 120 Hz

Long summary description BenQ MX613ST data projector Short throw projector 2500 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of BenQ MX613ST data projector Short throw projector 2500 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

BenQ MX613ST. Projector brightness: 2500 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 5000 h. Focal length range: 10.2 - 12.24 mm, Zoom ratio: 1.2:1, Digital zoom: 2x. Analog signal format system: NTSC, PAL, SECAM. Serial interface type: RS-232

Projector
Projector brightness *
2500 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
3000:1
Horizontal scan range
31 - 99 kHz
Vertical scan range
23 - 120 Hz
Keystone correction, vertical
±40°
Light source
Light source type *
Lamp
Service life of light source *
4000 h
Service life of light source (economic mode)
5000 h
Lamp power
210 W
Lens system
Focal length range
10.2 - 12.24 mm
Zoom ratio
1.2:1
Digital zoom
2x
Throw ratio
0.9 - 1.08:1
Video
Analog signal format system *
NTSC, PAL, SECAM
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
2
Audio (L/R) in *
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
1
Composite video in *
1
Ports & interfaces
Component video (YPbPr/YCbCr) in *
1
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN connection *
No
Wi-Fi *
No
Features
Noise level *
30 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Number of built-in speakers
1
Design
Market positioning *
Short throw
Product type *
Short throw projector
Placement
Ceiling
Power
Power consumption (typical) *
275 W
Power consumption (standby) *
1 W
Weight & dimensions
Weight *
2.5 kg
Packaging content
Remote control *
Yes
Other features
Aspect ratio
16:9
Dimensions (WxDxH)
311 x 244 x 104 mm
Power requirements
100 - 240
Connectivity technology
Wired
Mounting
Yes
RS-232 ports
1
F-number (relative aperture)
2.6
Source Testseek summary Average rating
Reviews
Updated:
2011-10-13 01:05:05
Uk has collected 2 expert reviews for BenQ MX613ST data projector Short throw projector 2500 ANSI lumens DLP XGA (1024x768) and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%