location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Sonicare HX8424/47 electric flosser Grey, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sonicare
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HX8424/47
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX8424/47
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103892854
Category:
Electric devices used to remove food and dental plaque from teeth.
Electric Flossers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66015
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Philips Sonicare HX8424/47 electric flosser Grey, White:
This short summary of the Philips Sonicare HX8424/47 electric flosser Grey, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Sonicare HX8424/47, Grey, White, 1 min, Battery, Built-in, Lithium-Ion (Li-Ion), 24 h

Long summary description Philips Sonicare HX8424/47 electric flosser Grey, White:
This is an auto-generated long summary of Philips Sonicare HX8424/47 electric flosser Grey, White based on the first three specs of the first five spec groups.

Philips Sonicare HX8424/47. Product colour: Grey, White, Operating time: 1 min. Power source: Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s)

Features
Product colour *
Grey, White
Operating time
1 min
Integrated on/off switch
Yes
Number of pressure settings
3
Number of nozzles
1
LED indicators
Yes
Handles quantity
1
Power
Power source *
Battery
Battery type
Built-in
Battery technology
Lithium-Ion (Li-Ion)
Rechargeable battery
Yes
Power
Charging time
24 h
Batteries included
Yes
Battery level indicator
Yes
Battery life
3 week(s)
AC input voltage
Universal charger
Other features
Charger
Yes
Packaging content
Toothbrush included
Yes
Battery charger included
Yes
Number of chargers
1
Number of handles included
1 pc(s)