HPE logo

HPE AF041A rack cabinet 42U Freestanding rack Carbon

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118482
Info modified on:
13 Jul 2023, 00:38:34
Warranty:
Service & support options: Care Pack services provide a range of life cycle support options that let you choose the service levels that meet your business requirements, from basic to mission-critical. A full range of HP Care Pack hardware and software services are available including: Installation and start up; Education courses; Extended onsite hardware coverage hours from same business day 13 hours, 5 day to 24 hours, 7 days call window with options including 4-hour response or 6-hour Call To Repair; Comprehensive range of software technical support for Microsoft, Linux, ProLiant Essentials and VMware-based IT solutions helping to deliver high level of application availability. Response times range from 30 mins for critical problems to 2 hours; System Management, Performance Services and Mission Critical Support Solution.3 year limited parts onlyThree-year limitedparts only
Long product name HPE AF041A rack cabinet 42U Freestanding rack Carbon:

HP 10842 G2 Pallet Universal Rack

Short summary description HPE AF041A rack cabinet 42U Freestanding rack Carbon:

HPE AF041A, Freestanding rack, 42U, 908 kg, 155 kg, Carbon

Long summary description HPE AF041A rack cabinet 42U Freestanding rack Carbon:

HPE AF041A. Type: Freestanding rack, Rack capacity: 42U, Maximum weight capacity: 908 kg. Weight: 155 kg. Product colour: Carbon

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.