location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 0.25m 2xRJ-45 Cable networking cable Green Cat6

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0.25m 2xRJ-45 Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
95251 show
Show alternative article codes used in the online market place
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9377
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2023 11:24:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Goobay 0.25m 2xRJ-45 Cable networking cable Green Cat6
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 0.25 m
  • - RJ-45 Male
  • - RJ-45 Male
  • - Cat6
  • - Green
Long product name Goobay 0.25m 2xRJ-45 Cable networking cable Green Cat6 :
The short editorial description of Goobay 0.25m 2xRJ-45 Cable networking cable Green Cat6

0.25m 2xRJ-45 Cable, M/M, Green
More>>>
Short summary description Goobay 0.25m 2xRJ-45 Cable networking cable Green Cat6:
This short summary of the Goobay 0.25m 2xRJ-45 Cable networking cable Green Cat6 data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 0.25m 2xRJ-45 Cable, 0.25 m, Cat6, RJ-45, RJ-45, Green

Long summary description Goobay 0.25m 2xRJ-45 Cable networking cable Green Cat6:
This is an auto-generated long summary of Goobay 0.25m 2xRJ-45 Cable networking cable Green Cat6 based on the first three specs of the first five spec groups.

Goobay 0.25m 2xRJ-45 Cable. Cable length: 0.25 m, Cable standard: Cat6, Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold, Product colour: Green

Brand Image Product code Product Stock Price from
Goobay

Goobay 93690 networking cable Grey 20 m Cat6 U/UTP (UTP)
(show image)
93690 93690 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95527 networking cable Red 7.5 m Cat6 S/FTP (S-STP)
(show image)
95527 95527 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95525 networking cable Magenta 7.5 m Cat6 S/FTP (S-STP)
(show image)
95525 95525 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95521 networking cable White 5 m Cat6 S/FTP (S-STP)
(show image)
95521 95521 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95510 networking cable Violet 3 m Cat6 S/FTP (S-STP)
(show image)
95510 95510 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95504 networking cable Green 3 m Cat6 S/FTP (S-STP)
(show image)
95504 95504 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95502 networking cable Blue 3 m Cat6 S/FTP (S-STP)
(show image)
95502 95502 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95494 networking cable Green 2 m Cat6 S/FTP (S-STP)
(show image)
95494 95494 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95488 networking cable Black 10 m Cat6 S/FTP (S-STP)
(show image)
95488 95488 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95466 networking cable Orange 0.5 m Cat6 S/FTP (S-STP)
(show image)
95466 95466 0.00
(excl. VAT)
0 (incl. VAT)