location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor SC-T7200 MFP large format printer Inkjet Colour 2880 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN connection

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SureColor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SureColor SC-T7200 MFP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CD68301A1
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137598
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson SureColor SC-T7200 MFP large format printer Inkjet Colour 2880 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN connection
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fast processing: High-speed scanning and printing of Graphics, CAD and GIS applications
  • - Integrated 36-inch scanner: Digitise hand-drawn, hand-annotated and hard-copy images
  • - PrecisionCore TFP printhead: Permanent printheads for duration of printer lifetime
  • - UltraChrome XD inks: Produce quality, vibrant, smudge- and water-resistant images
  • - PostScript support with 2 x 1.6GHz CPUs: Print multiple formats, including data-rich files, quickly and directly
Long product name Epson SureColor SC-T7200 MFP large format printer Inkjet Colour 2880 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN connection :
The short editorial description of Epson SureColor SC-T7200 MFP large format printer Inkjet Colour 2880 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN connection

2880x1440 DPI, LCD, Print/Scan/Copy, 50 dB, 146Kg
More>>>
Epson SureColor SC-T7200 MFP large format printer Inkjet Colour 2880 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN connection:
The official marketing text of Epson SureColor SC-T7200 MFP large format printer Inkjet Colour 2880 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN connection as supplied by the manufacturer

A highly productive multi-function 44-inch printer with integrated 36-inch scanner that combines performance and value to save time and money.

The SureColor SC-T7200MFP maximises performance in busy graphics, CAD and GIS production environments. The integrated 36-inch scanner and fast print speed meet the market's need for maximum productivity. Epson's PrecisionCore TFP printheads do not need replacing and, together with UltraChrome XD ink, deliver the highest level of performance, value and versatile media support.

Ideal for graphics, CAD and GIS
This is one of the SureColor SC-T series of high-speed, four-colour large-format printers, designed to produce a wide range of high-quality graphics, CAD and GIS applications in design, commercial print, copy shop, architecture, building, engineering, retail and education environments.

Highly productive
To maximise productivity the printer features large-capacity ink cartridges and high-speed scanning and printing. The integrated 36-inch colour scanner lets you digitise large-format copies (from tracing paper to 1.3mm board) and scan-to-file/email or share with other SC-T printers. Scan to print an A1 original in about 39 seconds

Fast
It features 1GB of RAM for ultra-fast image processing, and an optional 320GB HDD for job caching and recall. Optional PostScript support with dual 1.6GHz CPUs enables printing of large data-rich files quickly and directly from leading design and CAD programs.

High quality output
The combination of Epson’s PrecisionCore TFP printheads and UltraChrome XD pigment ink delivers industry-leading output quality and precise, repeatable performance. UltraChrome XD pigment ink is smudge and water resistant and delivers deep blacks and crisp, dense lines — ideal for technical graphics — and the vibrant colours necessary for high-quality prints and posters, on coated and non-coated media — including board up to 1.5mm thick.

Short summary description Epson SureColor SC-T7200 MFP large format printer Inkjet Colour 2880 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN connection:
This short summary of the Epson SureColor SC-T7200 MFP large format printer Inkjet Colour 2880 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN connection data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SureColor SC-T7200 MFP, Inkjet, 2880 x 1440 DPI, ESC/P-R, HP-GL/2, PostScript 3, Cyan, Magenta, Matte black, Photo black, Yellow, Colour copying, Colour scanning

Long summary description Epson SureColor SC-T7200 MFP large format printer Inkjet Colour 2880 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN connection:
This is an auto-generated long summary of Epson SureColor SC-T7200 MFP large format printer Inkjet Colour 2880 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN connection based on the first three specs of the first five spec groups.

Epson SureColor SC-T7200 MFP. Print technology: Inkjet, Maximum resolution: 2880 x 1440 DPI, Page description languages: ESC/P-R, HP-GL/2, PostScript 3. Copying: Colour copying. Scanning: Colour scanning, Maximum media thickness: 1.5 mm. Maximum print size: A0 (841 x 1189 mm), ISO A-series sizes (A0...A9): A0, A1, A2, A3, A3+, A4, ISO B-series sizes (B0...B9): B1, B2, B3, B4. Ethernet interface type: Gigabit Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 10,100,1000 Mbit/s

Printing
Print head nozzles
720
Print technology *
Inkjet
Colour *
Yes
Maximum resolution *
2880 x 1440 DPI
Number of print cartridges *
5
Page description languages *
ESC/P-R, HP-GL/2, PostScript 3
Printing colours *
Cyan, Magenta, Matte black, Photo black, Yellow
Borderless printing
Yes
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Maximum media thickness
1.5 mm
Paper handling
Maximum print size *
A0 (841 x 1189 mm)
ISO A-series sizes (A0...A9)
A0, A1, A2, A3, A3+, A4
ISO B-series sizes (B0...B9)
B1, B2, B3, B4
Cut sheets *
Yes
Media thickness
0.08 - 1.5 mm
Roll top margin
3 mm
Borderless printing width
44"
Roll paper
Yes
Ports & interfaces
Wi-Fi *
No
Ethernet interface type
Gigabit Ethernet
Ethernet LAN connection *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
RJ-45 ports quantity
1
Performance
Product colour *
Grey, White
Performance
Built-in display *
Yes
Display
LCD
Display diagonal
6.81 cm (2.68")
Internal memory
1024 MB
Built-in processor
Yes
Processor frequency
1600 MHz
Country of origin
China
Power
Power consumption (standby)
3 W
Power consumption (typical)
65 W
Power consumption (off)
0.5 W
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 7 x64, Windows 8, Windows 8 x64, Windows 8.1, Windows Vista, Windows Vista x64, Windows XP
Mac operating systems supported
Mac OS X 10.5 Leopard
Linux operating systems supported
Yes
Weight & dimensions
Width
1742 mm
Depth
912 mm
Height
1647 mm
Weight
146 kg
Packaging data
Package width
820 mm
Package depth
1910 mm
Package height
1050 mm
Package weight
146 kg
Cartridge(s) included
Yes
Drivers included
Yes
Manual
Yes
Quick start guide
Yes
Logistics data
Quantity per pack
1 pc(s)