location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect CAB-TEST2 network cable tester Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAB-TEST2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAB-TEST2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327885283 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52052
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 10:11:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microconnect CAB-TEST2 network cable tester Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Short circuit testing
  • - LCD
  • - Black
Warranty: 300 months
Long product name Microconnect CAB-TEST2 network cable tester Black :
The short editorial description of Microconnect CAB-TEST2 network cable tester Black

LCD Cable Tester
More>>>
Short summary description Microconnect CAB-TEST2 network cable tester Black:
This short summary of the Microconnect CAB-TEST2 network cable tester Black data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect CAB-TEST2, 180 g, 272 mm, 229 mm, 60 mm, 746 g

Long summary description Microconnect CAB-TEST2 network cable tester Black:
This is an auto-generated long summary of Microconnect CAB-TEST2 network cable tester Black based on the first three specs of the first five spec groups.

Microconnect CAB-TEST2. Weight: 180 g, Package width: 272 mm, Package depth: 229 mm

Brand Image Product code Product Stock Price from
Microconnect

Microconnect CAB-TEST4 network cable tester Grey
(show image)
CAB-TEST4 CAB-TEST4 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect CAB-TESTHDMI network cable tester White
(show image)
CAB-TESTHDMI CAB-TESTHDMI 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect CAB-TEST3 network cable tester Red
(show image)
CAB-TEST3 CAB-TEST3 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect CAB-TEST1 network cable tester Black
(show image)
CAB-TEST1 CAB-TEST1 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect Cable Tester UTP/STP/RJ11-45 White
(show image)
CAB-TEST Cable Tester UTP/STP/RJ11-45 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)