location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 57Y4480 graphics card NVIDIA Quadro 4000 2 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
57Y4480
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57Y4480
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124533
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:23:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 57Y4480 graphics card NVIDIA Quadro 4000 2 GB GDDR5
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - NVIDIA Quadro 4000 2 GB GDDR5
  • - 2560 x 1600 pixels 256 bit 1400 MHz PCI Express 2.0
  • - DisplayPorts quantity: 2
Long product name Lenovo 57Y4480 graphics card NVIDIA Quadro 4000 2 GB GDDR5 :
The short editorial description of Lenovo 57Y4480 graphics card NVIDIA Quadro 4000 2 GB GDDR5

NVIDIA Quadro 4000 256-core CUDA 2GB Dual-Link DVI, Dual DisplayPort, Stereo Graphics Card
More>>>
Lenovo 57Y4480 graphics card NVIDIA Quadro 4000 2 GB GDDR5:
The official marketing text of Lenovo 57Y4480 graphics card NVIDIA Quadro 4000 2 GB GDDR5 as supplied by the manufacturer

The NVIDIA® Quadro® 4000 integrates high-performance computing with advanced visualization, transforming modern workflows and drives a broad range of design, animation and video applications. Quadro 4000 features fast 64-bit double precision floating point capabilities to ensure the accuracy of your results. From medical imaging to structural analysis applications, precision is assured without sacrificing performance. With Quadro 4000, your work flows - design, iterate and deliver higher quality results in less time.

Features & Benefits:



  • 2 GB 256-bit, GDDR5 memory configuration, 89.6 GB/s memory bandwidth
  • 256 CUDA Parallel Processing Cores
  • 475 MHz Core GPU Clock, 1400 MHz Memory Clock
  • Dual-Link DVI-I and two DisplayPort monitor connectors and a 3-pin mini DIN stereo 3D bracket; attach up to two, 2560 x 1600 resolution monitors, to any of the three monitor ports
  • NVIDIA® Scalable Geometry Engine that improves geometry performance across a broad range of CAD, DCC and medical applications
  • Dual Copy Engines enables the highest rates of parallel data processing and concurrent throughput between the GPU and host accelerating techniques
  • Shader Model 5.0, OpenGL 4.1 and Microsoft Direct X 11
  • Includes a DVI-to-VGA monitor adapter that allows attachment of one VGA analog monitor, to the Dual-Link DVI-I display connector, with a 2048 x 1536 maximum resolution

Note: Attach DVI-D digital monitors, 1920 x 1200 maximum resolution, using the DisplayPort to Single-Link DVI-D Monitor Cable (45J7915). For more information, please visit: www.lenovo.com/support/monitoraccessories

For more information, please visit: or www.lenovo.com/support/graphiccards

For more information on options, accessories, including compatibility, please visit: www.lenovo.com/accessoriesguide

Short summary description Lenovo 57Y4480 graphics card NVIDIA Quadro 4000 2 GB GDDR5:
This short summary of the Lenovo 57Y4480 graphics card NVIDIA Quadro 4000 2 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 57Y4480, Quadro 4000, 2 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description Lenovo 57Y4480 graphics card NVIDIA Quadro 4000 2 GB GDDR5:
This is an auto-generated long summary of Lenovo 57Y4480 graphics card NVIDIA Quadro 4000 2 GB GDDR5 based on the first three specs of the first five spec groups.

Lenovo 57Y4480. Graphics processor family: NVIDIA, Graphics processor: Quadro 4000, Processor frequency: 475 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 1400 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.0, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Processor
CUDA *
Yes
CUDA cores
256
Graphics processor family *
NVIDIA
Graphics processor *
Quadro 4000
Processor frequency *
475 MHz
Maximum resolution *
2560 x 1600 pixels
Memory
Discrete graphics card memory *
2 GB
Graphics card memory type *
GDDR5
Memory bus *
256 bit
Memory clock speed
1400 MHz
Ports & interfaces
Interface type *
PCI Express 2.0
DVI-I ports quantity *
1
DisplayPorts quantity *
2
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
11
Performance
Shader model version *
5.0
OpenGL version *
4.0
HDCP
Yes
Dual Link DVI *
Yes
Design
Cooling type *
Active
Weight & dimensions
Weight
190 g
Depth
241 mm
Height
111 mm
Width
19 mm
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Macintosh connectivity
No
HDMI
No
Compatible operating systems
Linux RedHat 5 Windows XP (64-bit & 32-bit) Windows Vista (64-bit & 32-bit)
Compatible products
ThinkStation C20, C20x ThinkStation D20 ThinkStation S20
Country Distributor
United Kingdom 1 distributor(s)