Philips logo

Philips HAIRCLIPPER Series 5000 HC5460/15 hair trimmers/clipper Black, Stainless steel 24 Nickel-Metal Hydride (NiMH)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101637
Info modified on:
08 Mar 2024, 09:07:54
Bullet Points Philips HAIRCLIPPER Series 5000 HC5460/15 hair trimmers/clipper Black, Stainless steel 24 Nickel-Metal Hydride (NiMH):
  • - 90 minutes of cordless use after a 1-hour charge
  • - 'Quick release' blades for easy cleaning
  • - Double-sharpened cutting element with reduced friction
  • - Turbo power button boosts cutting speed
  • - Self-sharpening titanium blades for extra durability
  • - 2yr guarantee plus 3yrs when you register the product online
  • - The blades never need oiling
  • - Easy to select and lock in 24 length settings: 0.5 to 23mm
  • - Includes a kids comb with 24 adjustable lengths: 1-23mm
Warranty:
2-year worldwide guarantee
Long product name Philips HAIRCLIPPER Series 5000 HC5460/15 hair trimmers/clipper Black, Stainless steel 24 Nickel-Metal Hydride (NiMH):

HC5460/15, 41 mm, Titanium blades, Ni-MH, 90 min

Philips HAIRCLIPPER Series 5000 HC5460/15 hair trimmers/clipper Black, Stainless steel 24 Nickel-Metal Hydride (NiMH):

HAIRCLIPPER Series 5000 - Cuts twice as fast
with DualCut technology for a faster, sharper cut
The HAIRCLIPPER Series 5000 is built to last, and engineered to perform. The innovative cutting element, durable titanium blades and adjustable hair comb are designed to give you a fast, sharp cut, time after time.

DualCut Technology
Power through any hair type with our advanced DualCut Technology, which combines a double-sharpened cutting element with lowfriction engineering. The innovative cutting element is designed to perform time after time, cutting hair twice as fast as regular Philips clippers, with a robust stainless steel guard for ultimate durability.

Titanium blades
The advanced Titanium blades are harder than steel for ultimate durability. In addition, the blades are self-sharpening to ensure longlasting performance and accurate cutting, time after time.

24 lock-in length settings
Turn the zoom wheel to simply select and lock in the length you want, with 23 length settings from 1 to 23mm, and precisely 1mm between each length. Or you can use it without the comb for a close 0.5mm trim.

Corded & powerful cordless use
Use the clipper corded or cordless for maximum power and freedom, with 90 minutes of cordless power after 1 hour of charging.

Turbo boost
The turbo power button boosts cutting speed for a perfect cut even on the thickest hair.

Easy to clean
Simply click open the detachable head to quickly release and wash the blades.

5-year worldwide warranty
All of our grooming products are built to last. They come with a worldwide guarantee and worldwide voltage compatibility. Simply register your clipper on www.philips.com/5years to receive an additional 3 years on top of your standard 2-year Philips guarantee, giving you a 5-year worldwide warranty in total.

No oil needed
No oil needed, for easy maintenance and to save you time.

Kids comb
The kid-friendly comb, with rounded tips and short teeth is especially suitable for the youngest members of your family. It glides smoothly over the skin without scratching, to give a safe and pleasant haircut every time. Simply select and lock in the length you want by using the adjustable comb which provides 23 length settings from 1 to 23mm, with precisely 1mm between each length. Or you can use it without the comb for a close 0.5mm trim.

Short summary description Philips HAIRCLIPPER Series 5000 HC5460/15 hair trimmers/clipper Black, Stainless steel 24 Nickel-Metal Hydride (NiMH):

Philips HAIRCLIPPER Series 5000 HC5460/15, Black, Stainless steel, 0.5 mm, 2.3 cm, 4.1 cm, Titanium, AC/Battery

Long summary description Philips HAIRCLIPPER Series 5000 HC5460/15 hair trimmers/clipper Black, Stainless steel 24 Nickel-Metal Hydride (NiMH):

Philips HAIRCLIPPER Series 5000 HC5460/15. Product colour: Black, Stainless steel, Minimum hair length: 0.5 mm, Maximum hair length: 2.3 cm. Power source: AC/Battery, Operating time: 90 min, Battery type: Built-in battery

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.