location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EcoTank M2140 Inkjet A4 1200 x 2400 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EcoTank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M2140
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CG27403
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946655024
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46119
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Epson C11CG27403 user manual (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson EcoTank M2140 Inkjet A4 1200 x 2400 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Inkjet Mono printing
  • - 1200 x 2400 DPI
  • - A4 20 ppm
  • - Mono copying Colour scanning
  • - 6.2 kg
More>>>
Short summary description Epson EcoTank M2140 Inkjet A4 1200 x 2400 DPI 20 ppm:
This short summary of the Epson EcoTank M2140 Inkjet A4 1200 x 2400 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EcoTank M2140, Inkjet, Mono printing, 1200 x 2400 DPI, Mono copying, A4, Black, Grey

Long summary description Epson EcoTank M2140 Inkjet A4 1200 x 2400 DPI 20 ppm:
This is an auto-generated long summary of Epson EcoTank M2140 Inkjet A4 1200 x 2400 DPI 20 ppm based on the first three specs of the first five spec groups.

Epson EcoTank M2140. Print technology: Inkjet, Printing: Mono printing, Maximum resolution: 1200 x 2400 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Colour scanning, Scan resolution, optical: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Product colour: Black, Grey

Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 19:54:25
Uk has collected 6 expert reviews for Epson EcoTank M2140 Inkjet A4 1200 x 2400 DPI 20 ppm and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
hungrygeeks.ph
Updated:
2019-12-01 19:54:25
Epson Philippines has launched several new devices from eco-friendly printers, business laser projectors to printers for engineers. Aside from being more eco-friendly, these devices aim to improve businesses by making them more efficient while still savin...
0%
gadgetexplained.com
Updated:
2019-12-11 05:14:52
Constantly having to buy new ink cartridges can drive any sane person crazy! With a refillable ink tank printer though, there is no ink cartridges to replace since you manually refill the ink tank reservoir yourself. Compared to continuous i...
0%