location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Paulmann 707.01 Universal strip light LED 800 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Paulmann Check ‘Paulmann’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
707.01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70701 show
Show alternative article codes used in the online market place
Category:
Tubular fluorescent lamp, provide energy-efficient light. Used in some offices, schools and industrial buildings.
Strip Lights Check ‘Paulmann’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Paulmann: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7900
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:20:42
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (7.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Paulmann 707.01 Universal strip light LED 800 mm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - rear self-adhesive for simple installation
  • - Flexible material for mounting on flat or curved surfaces
  • - can be shortened as needed (at marked points)
  • - Color temperatur: 2700K - Warm white
  • - Battery operated for flexible applications
  • - Energy-saving LED technology conserves up to 80% energy in comparison to conventional filament lamps
  • - More than 8 hours of illumination
Long product name Paulmann 707.01 Universal strip light LED 800 mm :
The short editorial description of Paulmann 707.01 Universal strip light LED 800 mm

LED Mobil strip warm white 2 x 80 cm 1.2 W battery-operated
More>>>
Short summary description Paulmann 707.01 Universal strip light LED 800 mm:
This short summary of the Paulmann 707.01 Universal strip light LED 800 mm data-sheet is auto-generated and uses the product title and the first six key specs.

Paulmann 707.01, Universal strip light, Indoor/outdoor, White, Metal, Plastic, III, Warm white

Long summary description Paulmann 707.01 Universal strip light LED 800 mm:
This is an auto-generated long summary of Paulmann 707.01 Universal strip light LED 800 mm based on the first three specs of the first five spec groups.

Paulmann 707.01. Type: Universal strip light, Placement supported: Indoor/outdoor, Product colour: White. Light colour: Warm white, Bulb type: LED, Bulb power: 0.9 W. Power source type: Battery. Length: 800 mm, Width: 5 mm, Thickness: 3 mm

Country Distributor
Deutschland 1 distributor(s)