location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Battery Pack BP-8 Nickel-Metal Hydride (NiMH)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Battery Pack BP-8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2414A002
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96872
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:16:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon Battery Pack BP-8 Nickel-Metal Hydride (NiMH) :
The short editorial description of Canon Battery Pack BP-8 Nickel-Metal Hydride (NiMH)

Battery Pack BP-8
More>>>
Canon Battery Pack BP-8 Nickel-Metal Hydride (NiMH):
The official marketing text of Canon Battery Pack BP-8 Nickel-Metal Hydride (NiMH) as supplied by the manufacturer

Canon is a leader in professional business and consumer imaging equipment and information systems. Its extensive product line and digital solutions enable businesses and consumers worldwide to capture, store, and distribute information. This rechargeable Nickel-Metal Hydrate battery pack provides longer recording time than Nickel Cadmium batteries. Recharging the battery pack requires the use of the Compact Power Adapter CA-R330.

Short summary description Canon Battery Pack BP-8 Nickel-Metal Hydride (NiMH):
This short summary of the Canon Battery Pack BP-8 Nickel-Metal Hydride (NiMH) data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Battery Pack BP-8, Nickel-Metal Hydride (NiMH)

Long summary description Canon Battery Pack BP-8 Nickel-Metal Hydride (NiMH):
This is an auto-generated long summary of Canon Battery Pack BP-8 Nickel-Metal Hydride (NiMH) based on the first three specs of the first five spec groups.

Canon Battery Pack BP-8. Battery technology: Nickel-Metal Hydride (NiMH), Product colour: Black

Battery
Battery technology *
Nickel-Metal Hydride (NiMH)
Battery
Product colour
Black
Brand Image Product code Product Stock Price from
Canon Battery cradle f EOS 350D BG-E3 Alkaline Canon Battery cradle f EOS 350D BG-E3 Alkaline
(show image)
0211B001 Battery cradle f EOS 350D BG-E3 0.00
(excl. VAT)
0 (incl. VAT)
Canon Case+Battery Li-Ion LK-51B f iP90 Lithium-Ion (Li-Ion) Canon Case+Battery Li-Ion LK-51B f iP90 Lithium-Ion (Li-Ion)
(show image)
0073B002 Case+Battery Li-Ion LK-51B f iP90 0.00
(excl. VAT)
0 (incl. VAT)
Canon BP-511 Li-Ion battery Pack f DM-MV30 30i 60min 7.4Volt Lithium-Ion (Li-Ion) 1100 mAh Canon BP-511 Li-Ion battery Pack f DM-MV30 30i 60min 7.4Volt Lithium-Ion (Li-Ion) 1100 mAh
(show image)
3055A003 BP-511 Li-Ion battery Pack f DM-MV30 30i 60min 7.4Volt 0.00
(excl. VAT)
0 (incl. VAT)
Canon Battery BP-617 Li-Ion 1.2V f DMMV20 Lithium-Ion (Li-Ion) 1650 mAh Canon Battery BP-617 Li-Ion 1.2V f DMMV20 Lithium-Ion (Li-Ion) 1650 mAh
(show image)
3054A003 Battery BP-617 Li-Ion 1.2V f DMMV20 0.00
(excl. VAT)
0 (incl. VAT)
Canon BP-608 Lithium-Ion (Li-Ion) 750 mAh Canon BP-608 Lithium-Ion (Li-Ion) 750 mAh
(show image)
3049A003 BP-608 0.00
(excl. VAT)
0 (incl. VAT)
Canon NB-6N Nickel-Cadmium (NiCd) Canon NB-6N Nickel-Cadmium (NiCd)
(show image)
3213A002 NB-6N 0.00
(excl. VAT)
0 (incl. VAT)
Canon Battery BP915/Li-Ion 1500mAh Lithium-Ion (Li-Ion) Canon Battery BP915/Li-Ion 1500mAh Lithium-Ion (Li-Ion)
(show image)
3057A003 Battery BP915/Li-Ion 1500mAh 0.00
(excl. VAT)
0 (incl. VAT)
Canon Battery BP-406/Li-Ion 12V 45min Lithium-Ion (Li-Ion) 600 mAh Canon Battery BP-406/Li-Ion 12V 45min Lithium-Ion (Li-Ion) 600 mAh
(show image)
6498A004 Battery BP-406/Li-Ion 12V 45min 0.00
(excl. VAT)
0 (incl. VAT)
Canon ACCU LI-ION BP-511 Lithium-Ion (Li-Ion) 1100 mAh Canon ACCU LI-ION BP-511 Lithium-Ion (Li-Ion) 1100 mAh
(show image)
3055A012 ACCU LI-ION BP-511 0.00
(excl. VAT)
0 (incl. VAT)