location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN Offset T-shirt Crew neckline Short sleeve

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Offset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5RW67AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424440955 show
Category: Shirts & Tops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66973
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2020
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP OMEN Offset T-shirt Crew neckline Short sleeve :
The short editorial description of HP OMEN Offset T-shirt Crew neckline Short sleeve

OMEN by Offset Short Sleeve Tee
More>>>
HP OMEN Offset T-shirt Crew neckline Short sleeve:
The official marketing text of HP OMEN Offset T-shirt Crew neckline Short sleeve as supplied by the manufacturer

The OMEN Offset Tee offers a simple graphic look on ultra-soft performance-grade fabric.

Short summary description HP OMEN Offset T-shirt Crew neckline Short sleeve:
This short summary of the HP OMEN Offset T-shirt Crew neckline Short sleeve data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN Offset, T-shirt, Adult, Male, Black, Monochromatic, L

Long summary description HP OMEN Offset T-shirt Crew neckline Short sleeve:
This is an auto-generated long summary of HP OMEN Offset T-shirt Crew neckline Short sleeve based on the first three specs of the first five spec groups.

HP OMEN Offset. Shirt/top type: T-shirt, Consumer life stage: Adult, Gender: Male. Width: 279.4 mm, Length: 330.2 mm, Weight: 100 g. Package width: 279.4 mm, Package depth: 9.2 mm, Package height: 330.2 mm. Best uses: Lifestyle

Features
Coloration
Monochromatic
Size (S/M/L)
L
Shirt/top type *
T-shirt
Consumer life stage *
Adult
Gender *
Male
Product main colour *
Black
Collar/Neckline type
Crew neckline
Sleeve length type
Short sleeve
Closure type
No closure
Country of origin
CHN
Weight & dimensions
Width
279.4 mm
Length
330.2 mm
Weight
100 g
Packaging data
Package width
279.4 mm
Package depth
9.2 mm
Package height
330.2 mm
Package weight
100 g
Other features
Best uses
Lifestyle