- - 3840 x 2160 pixels
- - Maximum storage capacity: 48 TB Hard drive interface: SATA
- - Rack mounting
- - 200 W
- - Black
LevelOne NVR-0732, 32 channels, 3840 x 2160 pixels, 720p, 1080p, 128 user(s), H.264, H.264+, H.265, Embedded LINUX
LevelOne NVR-0732. Video input channels: 32 channels, Maximum resolution: 3840 x 2160 pixels, Video recording modes: 720p, 1080p. Maximum storage capacity: 48 TB, Hard drive interface: SATA, RAID levels: 0, 1, 5, 10. Ethernet LAN data rates: 10,100,1000 Mbit/s, Audio output: 2 x RCA, Supported network protocols: TCP, UDP, IPv4, IPv6, Http, Https, SMTP, NTP, SNTP. LED indicators: Power, Product colour: Black, Country of origin: China. Power consumption (max): 200 W, Power consumption (typical): 30 W, AC input voltage: 100 - 240 V