Bestway 36141 user manual
(0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Bestway 36141 pool/beach float Assorted colours Swim ring:
This short summary of the Bestway 36141 pool/beach float Assorted colours Swim ring data-sheet is auto-generated and uses the product title and the first six key specs.
Bestway 36141, Assorted colours, Swim ring, Girl, 91 cm, 1.07 kg, 190 mm
Long summary description Bestway 36141 pool/beach float Assorted colours Swim ring:
This is an auto-generated long summary of Bestway 36141 pool/beach float Assorted colours Swim ring based on the first three specs of the first five spec groups.
Bestway 36141. Product colour: Assorted colours, Product type: Swim ring, Recommended gender: Girl. Diameter: 91 cm, Weight: 1.07 kg. Package width: 190 mm, Package depth: 320 mm, Package height: 15 mm. Quantity per shipping (inner) case: 12 pc(s), Products per pallet: 600 pc(s), Minimum order quantity: 12 pc(s)