location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U420-003-5A USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0.9 m USB C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C to USB-C Cable (M/M) - 3.1, 5 Gbps, 5A Rating, Thunderbolt 3 Compatible, 0.91 m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U420-003-5A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332218438 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92710
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:40:56
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U420-003-5A USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0.9 m USB C Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 0.9 m
  • - USB C Straight Male
  • - USB C Straight Male
  • - USB 3.2 Gen 1 (3.1 Gen 1) 5000 Mbit/s
  • - Black
  • - 1 pc(s)
Warranty: 3-year limited warranty
Long product name Tripp Lite U420-003-5A USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0.9 m USB C Black :
The short editorial description of Tripp Lite U420-003-5A USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0.9 m USB C Black

USB-C to USB-C Cable (M/M) - 3.1, 5 Gbps, 5A Rating, Thunderbolt 3 Compatible, 0.91 m
More>>>
Tripp Lite U420-003-5A USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0.9 m USB C Black:
The official marketing text of Tripp Lite U420-003-5A USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0.9 m USB C Black as supplied by the manufacturer

USB-C to USB-C Cable Connects 2 USB-C Devices, Including MacBooks and Smartphones
This 0.91 m USB Type-C to Type-C cable allows you to connect one USB-C device to another. For instance, a laptop to a docking station, your smartphone to a wall charger, or a hard drive or flash drive to a computer or tablet. The USB-C to C cable is compatible with any device with a USB-C or Thunderbolt 3 port, including MacBooks, Ultrabooks and Chromebooks.


PD Charging Cable Charges Devices and Transfers Data at Fast USB 3.1 Gen 1 Speeds
The Power Delivery cable supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps, which is 10 times faster than USB 2.0. It also provides power output up to 5 amps (100 watts), which is sufficient for fast-charging, syncing and powering most large-capacity devices. The cable is backward compatible with previous USB generations, allowing you to use it with older equipment.


Reversible USB-C Connectors Attach in Either Direction
Unlike traditional USB cables that connect in only one direction, the reversible USB-C male connectors plug into a USB-C or Thunderbolt 3 port in either direction for a fumble-free connection every time.


Typical Application
● Charge and sync a USB-C or Thunderbolt 3 mobile device from a USB-C wall charger up to 0.91 m away
● Transfer data between an external hard drive or flash drive and your laptop or computer
● Connect your laptop to a docking station or hub with a USB-C or Thunderbolt 3 port

Introduction Bullets
● Power Delivery cable provides 5A (100W) for fast-charging large-capacity devices
● Supports USB 3.1 Gen 1 speeds up to 5 Gbps to ensure fast data transfers
● Reversible USB-C plugs connect in either direction for immediate no-fuss use
● Easy installation with plug-and-play operation—no software required
● USB-C to USB-C cable is compatible with all USB-C and Thunderbolt 3 devices

System Requirements
● Devices with USB-C or Thunderbolt 3 ports (USB 3.1 Gen 1 compatibility required to achieve USB 3.1 Gen 1 speeds)

Package Includes
● U420-003-5A USB-C to USB-C Cable, M/M, 0.91 m

Short summary description Tripp Lite U420-003-5A USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0.9 m USB C Black:
This short summary of the Tripp Lite U420-003-5A USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0.9 m USB C Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U420-003-5A, 0.9 m, USB C, USB C, USB 3.2 Gen 1 (3.1 Gen 1), 5 Gbit/s, Black

Long summary description Tripp Lite U420-003-5A USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0.9 m USB C Black:
This is an auto-generated long summary of Tripp Lite U420-003-5A USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0.9 m USB C Black based on the first three specs of the first five spec groups.

Tripp Lite U420-003-5A. Cable length: 0.9 m. Connector 1: USB C, Connector 2: USB C, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Maximum data transfer rate: 5 Gbit/s, Connector contacts plating: Nickel/Gold, Product colour: Black

Features
USB version *
USB 3.2 Gen 1 (3.1 Gen 1)
Connector 1 *
USB C
Connector 2 *
USB C
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
34/26
Connector contacts plating
Nickel/Gold
Cable jacket material
Polyvinyl chloride (PVC)
Maximum data transfer rate
5000 Mbit/s
Maximum data transfer rate
5 Gbit/s
Product colour *
Black
Certification
CE, FCC, REACH
Power
Output current (max)
5 A
Weight & dimensions
Cable length *
0.9 m
Cable diameter
5.2 mm
Packaging data
Package type
Polybag
Package width
177.8 mm
Package depth
12.7 mm
Package height
228.6 mm
Package weight
30 g
Packaging content
Quantity per pack *
1 pc(s)
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332218435
Master (outer) case width
348 mm
Master (outer) case length
25.4 mm
Master (outer) case height
398.8 mm
Master (outer) case weight
370 g
Country of origin
China
Other features
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
Tripp Lite U330-10M-1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A 2 x USB A Black Tripp Lite U330-10M-1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A 2 x USB A Black
(show image)
U330-10M-1 U330-10M-1 USB 3.2 Gen 1 Active Extension Repeater Cable (A M/F), 10 m (32.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U328F-30M USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A USB B Black Tripp Lite U328F-30M USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A USB B Black
(show image)
U328F-30M U328F-30M USB 3.2 Gen 1 Plenum-Rated Fiber Active Optical Cable (AOC) - 5 Gbps, (A to B M/M), Black, 30 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U328F-20M USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A USB B Black Tripp Lite U328F-20M USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A USB B Black
(show image)
U328F-20M U328F-20M USB 3.2 Gen 1 Plenum-Rated Fiber Active Optical Cable (AOC) - 5 Gbps, (A to B M/M), Black, 20 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U328F-15M USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A USB B Black Tripp Lite U328F-15M USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A USB B Black
(show image)
U328F-15M U328F-15M USB 3.2 Gen 1 Plenum-Rated Fiber Active Optical Cable (AOC) - 5 Gbps, (A to B M/M), Black, 15 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U040-C03-C USB cable USB 2.0 0.9 m USB C Black Tripp Lite U040-C03-C USB cable USB 2.0 0.9 m USB C Black
(show image)
U040-C03-C USB Type-C to USB Type-C Cable (M/M) - 2.0, 3A Rating, USB-IF Certified, Thunderbolt 3, 0.91 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U422-006 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 1.8 m USB C USB B Black Tripp Lite U422-006 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 1.8 m USB C USB B Black
(show image)
U422-006 USB Type-C to USB Type-B Cable - 5 Gbps, USB-C (3.1) to USB-B (3.0), M/M, Thunderbolt 3, 1.83 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U325-003 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0.914 m USB A Black Tripp Lite U325-003 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0.914 m USB A Black
(show image)
U325-003 USB 3.0 SuperSpeed A/A Cable for USB 3.0 All-in-One Keystone/Panel Mount Couplers (M/M), Black, 0.91 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U420-003-G2-5A USB cable USB 3.2 Gen 2 (3.1 Gen 2) 0.914 m USB C Black Tripp Lite U420-003-G2-5A USB cable USB 3.2 Gen 2 (3.1 Gen 2) 0.914 m USB C Black
(show image)
U420-003-G2-5A U420-003-G2-5A USB-C Cable (M/M) - USB 3.2, Gen 2 (10 Gbps), 5A (100W) Rating, Thunderbolt 3 Compatible, 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U040-006-C-5A USB cable USB 2.0 1.829 m USB C Black Tripp Lite U040-006-C-5A USB cable USB 2.0 1.829 m USB C Black
(show image)
U040-006-C-5A U040-006-C-5A USB-C Cable (M/M) - USB 2.0, 5A (100W) Rated, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U040-003-C-5A USB cable USB 2.0 0.914 m USB C Black Tripp Lite U040-003-C-5A USB cable USB 2.0 0.914 m USB C Black
(show image)
U040-003-C-5A U040-003-C-5A USB-C Cable (M/M) - USB 2.0, 5A (100W) Rated, 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)