location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U422-006 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 1.8 m USB C USB B Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Type-C to USB Type-B Cable - 5 Gbps, USB-C (3.1) to USB-B (3.0), M/M, Thunderbolt 3, 1.83 m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U422-006 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332218377 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73076
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:49:28
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U422-006 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 1.8 m USB C USB B Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.8 m
  • - USB C Straight Male
  • - USB B Straight Male
  • - USB 3.2 Gen 1 (3.1 Gen 1) 5000 Mbit/s
  • - Black
  • - 1 pc(s)
Warranty: Lifetime limited warranty
Long product name Tripp Lite U422-006 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 1.8 m USB C USB B Black :
The short editorial description of Tripp Lite U422-006 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 1.8 m USB C USB B Black

USB Type-C to USB Type-B Cable - 5 Gbps, USB-C (3.1) to USB-B (3.0), M/M, Thunderbolt 3, 1.83 m
More>>>
Tripp Lite U422-006 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 1.8 m USB C USB B Black:
The official marketing text of Tripp Lite U422-006 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 1.8 m USB C USB B Black as supplied by the manufacturer

Connects a USB-B Printer, Scanner or External Hard Drive to Your Laptop’s USB-C Port

This 1.83 m USB-C to USB-B cable allows you to use your existing printer, scanner, hard drive, docking station or other existing USB-B peripheral with your computer, laptop, tablet, or smartphone. The PD Charging Compliantcable is perfect when on the move;great for quickly charging your Type-C devices such as tablets, Apple® MacBook Pro or Chromebook Pixel.It connects between your USB-B device and the USB-C or Thunderbolt 3 port on your mobile device.

Transfers Data and Charges Devices at Fast USB 3.1 Gen 1 Speeds

The USB Type-C to USB Type-B cable supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps, which is 10 times faster than USB 2.0. It also provides power output up to 3 amps, which is more than sufficient for charging, syncing and powering most devices. The cable is backward compatible with previous USB generations, allowing you to use it with older equipment.

Reversible USB-C Connector Attaches in Either Direction

Unlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for a fumble-free connection every time.

Typical Application
● Connect a printer or scanner to the USB-C or Thunderbolt 3 port on your computer or laptop
● Charge and sync USB-C mobile devices from a USB-B wall charger
● Transfer data between an external hard drive and your desktop computer
● Connect your laptop to a docking station with a USB-B port

Introduction Bullets
● USB-C to USB-B cable compatible with all USB-B, USB-C and Thunderbolt 3 devices
● Supports USB 3.1 Gen 1 speeds up to 5 Gbps to ensure fast data transfers
● Provides 3A power output for charging, syncing and powering most mobile devices
● Reversible USB-C plug connects in either direction for immediate no-fuss use
● Easy installation with plug-and-play operation—no software required
● PD Charging Compliant

System Requirements
● Device with USB-C or Thunderbolt 3port
● Device with USB-B port (USB 3.1 Gen 1 compatibility required to achieve USB 3.1 Gen 1 speeds)

Package Includes
● U422-006 USB Type-C to USB Type-B Cable, 1.83 m

Short summary description Tripp Lite U422-006 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 1.8 m USB C USB B Black:
This short summary of the Tripp Lite U422-006 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 1.8 m USB C USB B Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U422-006, 1.8 m, USB C, USB B, USB 3.2 Gen 1 (3.1 Gen 1), 5 Gbit/s, Black

Long summary description Tripp Lite U422-006 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 1.8 m USB C USB B Black:
This is an auto-generated long summary of Tripp Lite U422-006 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 1.8 m USB C USB B Black based on the first three specs of the first five spec groups.

Tripp Lite U422-006. Cable length: 1.8 m. Connector 1: USB C, Connector 2: USB B, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Maximum data transfer rate: 5 Gbit/s, Connector contacts plating: Nickel/Gold, Product colour: Black

Features
USB version *
USB 3.2 Gen 1 (3.1 Gen 1)
Connector 1 *
USB C
Connector 2 *
USB B
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
22/30
Connector contacts plating
Nickel/Gold
Cable jacket material
Polyvinyl chloride (PVC)
Maximum data transfer rate
5000 Mbit/s
Maximum data transfer rate
5 Gbit/s
Product colour *
Black
Certification
CE, FCC, REACH
Weight & dimensions
Cable length *
1.8 m
Cable diameter
4.5 mm
Packaging data
Package type
Polybag
Package width
177.8 mm
Package depth
12.7 mm
Package height
228.6 mm
Package weight
40 g
Packaging content
Quantity per pack *
1 pc(s)
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332218374
Master (outer) case width
348 mm
Master (outer) case length
25.4 mm
Master (outer) case height
398.8 mm
Master (outer) case weight
520 g
Country of origin
China
Other features
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
Tripp Lite U330-10M-1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A 2 x USB A Black Tripp Lite U330-10M-1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A 2 x USB A Black
(show image)
U330-10M-1 U330-10M-1 USB 3.2 Gen 1 Active Extension Repeater Cable (A M/F), 10 m (32.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U328F-30M USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A USB B Black Tripp Lite U328F-30M USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A USB B Black
(show image)
U328F-30M U328F-30M USB 3.2 Gen 1 Plenum-Rated Fiber Active Optical Cable (AOC) - 5 Gbps, (A to B M/M), Black, 30 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U328F-20M USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A USB B Black Tripp Lite U328F-20M USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A USB B Black
(show image)
U328F-20M U328F-20M USB 3.2 Gen 1 Plenum-Rated Fiber Active Optical Cable (AOC) - 5 Gbps, (A to B M/M), Black, 20 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U328F-15M USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A USB B Black Tripp Lite U328F-15M USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A USB B Black
(show image)
U328F-15M U328F-15M USB 3.2 Gen 1 Plenum-Rated Fiber Active Optical Cable (AOC) - 5 Gbps, (A to B M/M), Black, 15 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U420-003-5A USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0.9 m USB C Black Tripp Lite U420-003-5A USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0.9 m USB C Black
(show image)
U420-003-5A USB-C to USB-C Cable (M/M) - 3.1, 5 Gbps, 5A Rating, Thunderbolt 3 Compatible, 0.91 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U040-C03-C USB cable USB 2.0 0.9 m USB C Black Tripp Lite U040-C03-C USB cable USB 2.0 0.9 m USB C Black
(show image)
U040-C03-C USB Type-C to USB Type-C Cable (M/M) - 2.0, 3A Rating, USB-IF Certified, Thunderbolt 3, 0.91 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U325-003 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0.914 m USB A Black Tripp Lite U325-003 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0.914 m USB A Black
(show image)
U325-003 USB 3.0 SuperSpeed A/A Cable for USB 3.0 All-in-One Keystone/Panel Mount Couplers (M/M), Black, 0.91 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U420-003-G2-5A USB cable USB 3.2 Gen 2 (3.1 Gen 2) 0.914 m USB C Black Tripp Lite U420-003-G2-5A USB cable USB 3.2 Gen 2 (3.1 Gen 2) 0.914 m USB C Black
(show image)
U420-003-G2-5A U420-003-G2-5A USB-C Cable (M/M) - USB 3.2, Gen 2 (10 Gbps), 5A (100W) Rating, Thunderbolt 3 Compatible, 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U040-006-C-5A USB cable USB 2.0 1.829 m USB C Black Tripp Lite U040-006-C-5A USB cable USB 2.0 1.829 m USB C Black
(show image)
U040-006-C-5A U040-006-C-5A USB-C Cable (M/M) - USB 2.0, 5A (100W) Rated, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U040-003-C-5A USB cable USB 2.0 0.914 m USB C Black Tripp Lite U040-003-C-5A USB cable USB 2.0 0.914 m USB C Black
(show image)
U040-003-C-5A U040-003-C-5A USB-C Cable (M/M) - USB 2.0, 5A (100W) Rated, 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)