location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-J5945DW multifunction printer Inkjet A3 4800 x 1200 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-J5945DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-J5945DW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766793230 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 246737
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:53:53
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother MFC-J5945DW multifunction printer Inkjet A3 4800 x 1200 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A3
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service
  • - Wi-Fi Ethernet LAN connection Near Field Communication (NFC)
  • - 20.9 kg
More>>>
Short summary description Brother MFC-J5945DW multifunction printer Inkjet A3 4800 x 1200 DPI Wi-Fi:
This short summary of the Brother MFC-J5945DW multifunction printer Inkjet A3 4800 x 1200 DPI Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-J5945DW, Inkjet, Colour printing, 4800 x 1200 DPI, A3, Direct printing, Grey, White

Long summary description Brother MFC-J5945DW multifunction printer Inkjet A3 4800 x 1200 DPI Wi-Fi:
This is an auto-generated long summary of Brother MFC-J5945DW multifunction printer Inkjet A3 4800 x 1200 DPI Wi-Fi based on the first three specs of the first five spec groups.

Brother MFC-J5945DW. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Scan resolution, optical: 600 x 600 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: Grey, White

Printing
Duplex printing mode
Auto/Manual
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (ISO/IEC 24734) mono
22 ipm
Print speed (ISO/IEC 24734) colour
20 ipm
Time to first page (black, normal)
5.5 s
Time to first page (colour, normal)
6 s
N-in-1 print function
Yes
N-up printing
2, 4, 9, 16, 25
Barcode printing
Yes
Watermark printing
Yes
Secure printing
Yes
Booklet printing function
Yes
Poster printing function
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (black, normal)
10 s
Time to first copy (colour, normal)
11 s
Copies, maximum
999 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2, 4
ID-card copy function
Yes
PC free copying
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Scan resolution, optical *
600 x 600 DPI
Enhanced scanning resolution
19200 x 19200 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
Cloud, E-mail, E-mail Server, FTP, File, Image, OCR, USB
Scan speed (black)
14 inch/min
Scan speed (colour)
14 inch/min
Input colour depth
48 bit
Output colour depth
24 bit
Levels of grayscale
256
Scan drivers
ICA, ISIS, SANE, TWAIN, WIA
Fax
Duplex faxing
Yes
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Fax memory
180 pages
Broadcast locations
250 locations
Error Correction Mode (ECM)
Yes
Features
Recommended duty cycle
250 - 2000 pages per month
Maximum duty cycle *
30000 pages per month
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
BR-Script 3, PCL 6, PDF 1.7, PostScript 3, XPS
Number of printer fonts
151
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity (sheets)
650 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Glossy paper, Plain paper, Recycled paper
Paper handling
Multi-purpose Tray media types
Envelopes, Glossy paper, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
Non-ISO print media sizes
Legal
Envelopes sizes
C5, DL, Monarch
Photo paper sizes
9x13, 10x15, 13x18, 13x20
Paper tray media weight
64 - 220 g/m²
Multi-Purpose Tray media weight
64 - 220 g/m²
Auto Document Feeder (ADF) media weight
64 - 90 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN connection *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC)
Yes
Security algorithms
64-bit WEP, 128-bit WEP, APOP, EAP-FAST, EAP-MD5, EAP-PEAP, EAP-TLS, EAP-TTLS, HTTPS, IPPS, IPSec, LEAP, SMTP-AUTH, SNMPv3, SSL/TLS, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK, WPA2-TKIP
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS name resolution, DNS Resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, IPP, FTP/FTPs Client FTP Server, SNMPv1/v2c/v3, TFTP server, SMTP Client, ICMP, Web Services (Print/Scan), CIFS Client, SNTP Client, POP3, LDAP, IMAP4, HTTP Server
Supported network protocols (IPv6)
NDP, RA, mDNS, LLMNR Responder, DNS Resolver, LPR/LPD, Custom Raw Port/Port9100, IPP, FTP/FTPs Client FTP , SNMPv1/v2c/v3 , TFTP server, Web Services (Print/Scan), SMTP Client, POP3, CIFS Client, SNTP Client, LDAP, IMAP4, ICMPv6, HTTP Server
IP address filtering
Yes
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service
Performance
Card reader integrated
No
Internal memory *
512 MB
Design
Product colour *
Grey, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
9.3 cm (3.66")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (copying)
30 W
Power consumption (ready)
6.5 W
Power consumption (standby)
2.2 W
Power consumption (sleep)
1.5 W
Power consumption (off)
0.04 W
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2
Sustainability
Sustainability certificates
Nordic Swan Ecolabel, Blue Angel, ENERGY STAR
Weight & dimensions
Width
545 mm
Depth
436 mm
Height
379 mm
Weight
20.9 kg
Packaging data
Package width
662 mm
Package depth
543 mm
Package height
504 mm
Package weight
25.3 kg
Packaging content
Cartridge(s) included
Yes
Drivers included
Yes
Manual
Yes
Power cord included
Yes
Logistics data
Harmonized System (HS) code
84433100
Other features
Software CD
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 14:34:32
Uk has collected 4 expert reviews for Brother MFC-J5945DW multifunction printer Inkjet A3 4800 x 1200 DPI Wi-Fi and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
expertreviews.co.uk
Updated:
2019-12-01 14:34:32
The MFC-J5945DW’s A3 capability is certainly welcome, but it’s not perfectly executed. The main paper trays need to be extended to accept A3, but if you only expand the bottom tray then its paper becomes partially exposed to dust. You need to extend the o...
Good Affordable, Running costs are low, Fast printing...
Bad Cumbersome to use, Similar printers are better alternatives, Photocopies aren't the best...
Bottom line For quality and flexibility, we'd choose either the WorkForce WF-7710DWF or its two-tray variant, the WF-7720DTWF. Brother's MFC-J5945DW is a good effort, but we'd really only prefer it where its high speed and low running costs are more important.Brother...
60%
geeklingo.net
Updated:
2019-12-01 14:34:32
Exclusive to Harvey Norman, Brother's MFC-J5945DW INKvestment Inkjet Multi-Function printer promises exceptional savings whilst delivering quality prints and scans. The internal ink storage tank combined with the supplied high yield ink cartridges can pro...
Good Wireless and network capable, Price, A3 paper support...
Bad Fax is obsolete...
88%
techradar.com
Updated:
2020-05-01 15:03:37
If you assumed that laser printing is for the office and inkjets are only good for printing photos at home, think again. The X Series from Brother introduces five inkjet machines that are all aimed at the small to medium-sized business (SMB). The Brother...
Good High paper and ink capacity, A3 printing capability, Crisp/bold text possible, Reasonable running costs...
Bad Low capacity ink included, Photos lack sharpness, Cannot scan A3 documents, Inconsistent print results...
Bottom line Given the comprehensive set of features included with this multi-talented multifunction printer, it looks like a cost-effective way of solving all the needs of your office in a single device.The initial cost seems reasonable given the decent build quality...
80%
Country Distributor
Deutschland 1 distributor(s)
Polska 1 distributor(s)