location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P006-L10 power cable Black 3.05 m NEMA 5-15P IEC C13

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NEMA 5-15P to C13 Computer Power Cord, Locking C13 Connector - 10A, 125V, 18 AWG, 10 ft.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P006-L10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332218285 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63336
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:30:55
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P006-L10 power cable Black 3.05 m NEMA 5-15P IEC C13
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3.05 m
  • - NEMA 5-15P Straight Male
  • - IEC C13 Straight Female
  • - Black
Warranty: Lifetime limited
Long product name Tripp Lite P006-L10 power cable Black 3.05 m NEMA 5-15P IEC C13 :
The short editorial description of Tripp Lite P006-L10 power cable Black 3.05 m NEMA 5-15P IEC C13

NEMA 5-15P to C13 Computer Power Cord, Locking C13 Connector - 10A, 125V, 18 AWG, 10 ft.
More>>>
Tripp Lite P006-L10 power cable Black 3.05 m NEMA 5-15P IEC C13:
The official marketing text of Tripp Lite P006-L10 power cable Black 3.05 m NEMA 5-15P IEC C13 as supplied by the manufacturer

NEMA 5-15P to C13 Power Cable Connects Computers, Printers, Servers and Other Equipment
This NEMA 5-15P to C13 power cable is designed for applications that do not require a heavy-duty cable. This UL-listed 5-15P to C13 power cord can be used to power a computer, printer or monitor or attach a server or drive to a UPS system or PDU.

Locking C13 Connector Helps Prevent Accidental Disconnection and Expensive Downtime
Having a cable come loose accidentally can mean the loss of power and costly downtime. The P006-L10’s locking C13 connector protects your critical equipment by maintaining a secure link without failure. The locking cable is also invaluable when moving equipment in a rack or removing equipment from tight areas, ensuring the power cord always stays connected.

Lifetime Limited Warranty
The P006-L10 is backed by a lifetime limited warranty, ensuring reliability and performance.

- NEMA 5-15P to C13 power cable ensures a secure connection for all your equipment. Locking C13 connector prevents accidental disconnection
- Recommended for connecting power to computers, servers and other peripherals
- Adds 10 ft. to your existing power connection to provide more flexibility in placing devices
- NEMA 5-15P to C13 cord is ideal replacement for worn-out or missing cable
- Locking C13 connector maintains secure link to avoid loss of power and costly downtime

Short summary description Tripp Lite P006-L10 power cable Black 3.05 m NEMA 5-15P IEC C13:
This short summary of the Tripp Lite P006-L10 power cable Black 3.05 m NEMA 5-15P IEC C13 data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P006-L10, 3.05 m, NEMA 5-15P, IEC C13, 125 V

Long summary description Tripp Lite P006-L10 power cable Black 3.05 m NEMA 5-15P IEC C13:
This is an auto-generated long summary of Tripp Lite P006-L10 power cable Black 3.05 m NEMA 5-15P IEC C13 based on the first three specs of the first five spec groups.

Tripp Lite P006-L10. Cable length: 3.05 m, Connector 1: NEMA 5-15P, Connector 2: IEC C13. Input voltage: 125 V

Features
Product colour *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
3.05 m
Connector 1 *
NEMA 5-15P
Connector 2 *
IEC C13
Connector 1 standard
NEMA 5-15P
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector 2 lockable
Yes
Suitable for use in country/location
North America
AWG wire size
18
Number of conductors
3
Certification
UL Listed
Power
Input voltage
125 V
Maximum current
10 A
Operational conditions
Operating temperature (T-T)
-20 - 105 °C
Operational conditions
Storage temperature (T-T)
-20 - 105 °C
Operating relative humidity (H-H)
0 - 65%
Packaging data
Package width
235 mm
Package depth
12.7 mm
Package height
325.1 mm
Package weight
320 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332218282
Compliance certificates
RoHS
Logistics data
Master (outer) case width
350 mm
Master (outer) case length
25.4 mm
Master (outer) case height
400 mm
Master (outer) case weight
1.6 kg
Quantity per master (outer) case
5 pc(s)
Other features
Country of origin
China
Brand Image Product code Product Stock Price from
Tripp Lite P004-18N-2C13 power cable Black 0.457 m C14 coupler 2 x C13 coupler Tripp Lite P004-18N-2C13 power cable Black 0.457 m C14 coupler 2 x C13 coupler
(show image)
P004-18N-2C13 P004-18N-2C13 Power Cord Splitter, C14 to 2xC13 PDU Style - 10A, 250V, 18 AWG, 18-in. (45.72 cm), Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-L25-HG15 power cable Black 7.6 m NEMA 5-15P IEC C13 Tripp Lite P006-L25-HG15 power cable Black 7.6 m NEMA 5-15P IEC C13
(show image)
P006-L25-HG15 Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 15A, 125V, 14 AWG, 25 ft., Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-L15-HG10 power cable Black 4.6 m NEMA 5-15P IEC C13 Tripp Lite P006-L15-HG10 power cable Black 4.6 m NEMA 5-15P IEC C13
(show image)
P006-L15-HG10 Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 10A, 125V, 18 AWG, 15 ft., Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P055-010-CHN1 power cable Black 3.05 m IEC C13 Tripp Lite P055-010-CHN1 power cable Black 3.05 m IEC C13
(show image)
P055-010-CHN1 P055-010-CHN1 China Computer Power Cord, GB 15934-2008 to C13 - 10A, 250V, 17 AWG, 10 ft. (3.05 m), Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-L01 power cable Black 0.3 m NEMA 5-15P IEC 320 Tripp Lite P006-L01 power cable Black 0.3 m NEMA 5-15P IEC 320
(show image)
P006-L01 NEMA 5-15P to C13 Computer Power Cord, Locking C13 Connector – 10A, 125V, 18 AWG, 1 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P004-L10 power cable Black 3 m C14 coupler C13 coupler Tripp Lite P004-L10 power cable Black 3 m C14 coupler C13 coupler
(show image)
P004-L10 P004-L10 Power Extension Cord, Locking C13 to C14 PDU Style - 10A, 250V, 18 AWG, 10 ft. (3.05 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P004-L06 power cable Black 1.8 m C14 coupler IEC C13 Tripp Lite P004-L06 power cable Black 1.8 m C14 coupler IEC C13
(show image)
P004-L06 P004-L06 Power Extension Cord, Locking C13 to C14 PDU Style - 10A, 250V, 18 AWG, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P004-L04 power cable Black 1.2 m C14 coupler C13 coupler Tripp Lite P004-L04 power cable Black 1.2 m C14 coupler C13 coupler
(show image)
P004-L04 P004-L04 Power Extension Cord, Locking C13 to C14 PDU Style - 10A, 250V, 18 AWG, 4 ft. (1.22 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P004-L03 power cable Black 0.9 m C14 coupler C13 coupler Tripp Lite P004-L03 power cable Black 0.9 m C14 coupler C13 coupler
(show image)
P004-L03 P004-L03 Power Extension Cord, Locking C13 to C14 PDU Style - 10A, 250V, 18 AWG, 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-L10-HG10 power cable Black 3 m NEMA 5-15P IEC C13 Tripp Lite P006-L10-HG10 power cable Black 3 m NEMA 5-15P IEC C13
(show image)
P006-L10-HG10 Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 10A, 125V, 18 AWG, 10 ft., Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)