location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC NP15LP projector lamp 180 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP15LP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003121 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0693595788691 show
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102130
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jun 2023 10:07:52
The date of the most recent change of this product data-sheet in Icecat.
NEC Green Vision (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NEC Display Solutions Product Overview (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DisplayNote NEC Edition (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
The 3D viewing experience (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 90 days
Long product name NEC NP15LP projector lamp 180 W :
The short editorial description of NEC NP15LP projector lamp 180 W

NP15LP - Replacement Lamp, 5000 h, 180 W
More>>>
Short summary description NEC NP15LP projector lamp 180 W:
This short summary of the NEC NP15LP projector lamp 180 W data-sheet is auto-generated and uses the product title and the first six key specs.

NEC NP15LP, 180 W, 5000 h, NEC, M260X, M260W, M300X, M300W, M350XS, M300XS, M260XS, M300WS, M260WS

Long summary description NEC NP15LP projector lamp 180 W:
This is an auto-generated long summary of NEC NP15LP projector lamp 180 W based on the first three specs of the first five spec groups.

NEC NP15LP. Bulb power: 180 W, Service life of lamp: 5000 h, Service life of lamp (economic mode): 6000 h, Brand compatibility: NEC, Compatibility: M260X, M260W, M300X, M300W, M350XS, M300XS, M260XS, M300WS, M260WS

Brand Image Product code Product Stock Price from
GO Lamps

GO Lamps GL579 projector lamp 180 W LCD
(show image)
GL579 GL579 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MT70LP projector lamp 300 W NSH
(show image)
50025482 MT70LP 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 2 distributor(s)
España 1 distributor(s)
Österreich 1 distributor(s)