location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

InFocus LiteShow III

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
InFocus Check ‘InFocus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LiteShow III, Universal Wireless (network) Display Adapter for Projectors
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
INLITESHOW3 show
Show alternative article codes used in the online market place
Category:
Different accessories to be used with a proector such as a stand and screen.
Projector Accessories Check ‘InFocus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by InFocus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64898
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jan 2015
Product end of life date
Bullet Points InFocus LiteShow III
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Brand compatibility: Infocus
  • - Wireless
  • - Host interface: RJ-45
  • - Black
Warranty: 1 year
Long product name InFocus LiteShow III :
The short editorial description of InFocus LiteShow III

LiteShow III, 150 Mbps, 802.11 b/g/n, VGA, 3.5 mm audio out
More>>>
Short summary description InFocus LiteShow III:
This short summary of the InFocus LiteShow III data-sheet is auto-generated and uses the product title and the first six key specs.

InFocus LiteShow III, Infocus, Black, IN1-AUD, IN102, IN104, IN105, IN1110, IN1110a, IN1112, IN1112a, IN112, IN1124, IN1126, IN112a,..., FCC, CE, NOM, C-Tick, IEC, Wireless, RJ-45

Long summary description InFocus LiteShow III:
This is an auto-generated long summary of InFocus LiteShow III based on the first three specs of the first five spec groups.

InFocus LiteShow III. Brand compatibility: Infocus, Product colour: Black, Compatibility: IN1-AUD, IN102, IN104, IN105, IN1110, IN1110a, IN1112, IN1112a, IN112, IN1124, IN1126, IN112a,.... Connectivity technology: Wireless, Host interface: RJ-45, Host interface: WLAN. Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium..., Mac operating systems supported: Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS.... Width: 133.3 mm, Depth: 139.7 mm, Height: 31.8 mm. Bundled software: LiteShow Manager MobiShow

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:09:15
Uk has collected 2 expert reviews for InFocus LiteShow III, Universal Wireless (network) Display Adapter for Projectors and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Country Distributor
Deutschland 1 distributor(s)