location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC HA-XP50BT-R Headset Wired & Wireless Head-band Bluetooth Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HA-XP50BT-R XX wireless On-ear headband
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HAXP50BTRE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4975769455049
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26216
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:22:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points JVC HA-XP50BT-R Headset Wired & Wireless Head-band Bluetooth Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Qualcomm®aptX™audio compatibility *A codec that provides CD-like quality over Bluetooth® when used with a compatible smartphone or music player
  • - Swivel design
  • - 40 hours listening and quick charge capability makes 3 hours listening with 10 minutes charging
  • - Extreme Deep Bass Port and Bass boost function for deep bass sound
  • - Detachable single-sided audio cable
  • - Anti-shock Rubber Protector
  • - Wireless with Bluetooth connection
  • - Easy pairing with NFC
  • - Voice assistant compatible / Remote & Hand-free call
Long product name JVC HA-XP50BT-R Headset Wired & Wireless Head-band Bluetooth Black, Red :
The short editorial description of JVC HA-XP50BT-R Headset Wired & Wireless Head-band Bluetooth Black, Red

HA-XP50BT-R XX wireless On-ear headband, Black
More>>>
Short summary description JVC HA-XP50BT-R Headset Wired & Wireless Head-band Bluetooth Black, Red:
This short summary of the JVC HA-XP50BT-R Headset Wired & Wireless Head-band Bluetooth Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

JVC HA-XP50BT-R, Wired & Wireless, 6 - 23000 Hz, 214 g, Headset, Black, Red

Long summary description JVC HA-XP50BT-R Headset Wired & Wireless Head-band Bluetooth Black, Red:
This is an auto-generated long summary of JVC HA-XP50BT-R Headset Wired & Wireless Head-band Bluetooth Black, Red based on the first three specs of the first five spec groups.

JVC HA-XP50BT-R. Product type: Headset. Connectivity technology: Wired & Wireless, Bluetooth. Headphone frequency: 6 - 23000 Hz. Connectivity range: 10 m. Cable length: 1.2 m. Weight: 214 g. Product colour: Black, Red

Brand Image Product code Product Stock Price from
JVC

JVC HA-FX7G-B-E Headset Wired In-ear Calls/Music Black
(show image)
HAFX7GBE HA-FX7G-B-E 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX35BT-W Headset Wireless In-ear, Neck-band Sports Bluetooth White
(show image)
HAFX35BTWE HA-FX35BT-W Wireless inner ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX35BT-P Headset Wireless In-ear, Neck-band Sports Bluetooth Pink
(show image)
HAFX35BTPE HA-FX35BT-P Wireless inner ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX35BT-H Headset Wireless In-ear, Neck-band Sports Bluetooth Grey
(show image)
HAFX35BTHE HA-FX35BT-H Wireless inner ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX35BT-B Headset Wireless In-ear, Neck-band Calls/Music Bluetooth Black
(show image)
HAFX35BTBE HA-FX35BT-B Wireless inner ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX35BT-A Headset Wireless In-ear, Neck-band Sports Bluetooth Blue
(show image)
HAFX35BTAE HA-FX35BT-A Wireless inner ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX38MW Headset Wired In-ear White
(show image)
HAFX38MW HA-FX38MW 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX38MV Headset Wired In-ear Violet
(show image)
HAFX38MV HA-FX38MV 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX38MT Headset Wired In-ear Brown
(show image)
HAFX38MT HA-FX38MT 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX38MR Headset Wired In-ear Red
(show image)
HAFX38MR HA-FX38MR 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)