location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite HC350SNR power adapter/inverter Indoor 150 W Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
350W Power Inverter/Charger for Mobile Medical Equipment, 120V - IEC 60601-1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HC350SNR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332140203 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82790
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:53:16
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite HC350SNR power adapter/inverter Indoor 150 W Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Output power: 150 W Input frequency: 60 Hz Output voltages: 120 V
  • - 1 pc(s)
  • - Grey
Warranty: 2-year limited warranty
Long product name Tripp Lite HC350SNR power adapter/inverter Indoor 150 W Grey :
The short editorial description of Tripp Lite HC350SNR power adapter/inverter Indoor 150 W Grey

350W Power Inverter/Charger for Mobile Medical Equipment, 120V - IEC 60601-1
More>>>
Tripp Lite HC350SNR power adapter/inverter Indoor 150 W Grey:
The official marketing text of Tripp Lite HC350SNR power adapter/inverter Indoor 150 W Grey as supplied by the manufacturer

Medical inverter/charger with IEC 60601-1 powers equipment used in healthcare facilities inside and outside patient care areas.

- All-in-one inverter/charger/controller powers equipment on mobile medical carts
- IEC 60601-1 compliance for use inside and outside patient care areas
- Works with sealed lead acid (SLA) batteries to fit your power requirements
- Internal ATS powers connected equipment and recharges battery simultaneously
- Free PowerAlert® software protects valuable patient data from loss or corruption
- 2-year limited warranty

350W 120V Medical-Grade Mobile Power Inverter/Charger for Medical Carts
This cost-effective hospital-cart power inverter/charger for medical equipment integrates seamlessly into your existing system. The HC350SNR medical inverter battery charger is the ideal solution for providing safe, compliant power to mobile medical equipment used both inside and outside patient care areas. It is compatible with SLA batteries (not included).

Medical Inverter Provides IEC 60601-1 Compliance for All Connected Electronic Devices
An isolation transformer reduces the cumulative shock potential of connected equipment, which helps ensure IEC 60601-1 compliance for use in every sector of healthcare facilities, including patient care areas. In addition to IEC 60601-1, this module meets NFPA, NEC and Joint Commission standards.

Smart Charging System for Long Battery Life
The advanced three-stage charger recharges batteries faster and more safely than conventional chargers. An internal automatic transfer switch (ATS) lets the module power connected equipment while also recharging the battery at the same time. The HC350SNR can provide multiple hours of AC power in standard configuration, though runtime varies depending on battery condition and load.

Combats Electromagnetic Interference That Can Harm Equipment
Various electromagnetic and radio sources found in virtually every medical facility can cause disruptive interference on the AC line. Known as EMI (electromagnetic interference) and RFI (radio frequency interference), this line noise is a common cause of performance problems and can lead to incremental hardware damage and data corruption. The HC350SNR incorporates technology that filters out disruptive line noise so it won’t affect your equipment.

Superior Design for Simple Fuss-Free Use
The HC350SNR’s simple cart and fleet management lets you track usage data at a glance. Tripp Lite’s free downloadable PowerAlert software automatically saves valuable patient data from loss or corruption if the cart is left unattended and battery power is depleted. The included USB cable connects the module to any cart-mounted thin client or laptop computer. A remote user interface (RUI; sold separately) displays output and battery status and includes on/off and alarm-mute switches.

Rugged Construction Sure to Stand Up to Demanding Environments
The compact steel housing features a USB communication port and one C13 AC outlet on a six-inch dongle for connecting a device’s power cord. It is designed to endure in severe medical environments where reliable power is essential.

Short summary description Tripp Lite HC350SNR power adapter/inverter Indoor 150 W Grey:
This short summary of the Tripp Lite HC350SNR power adapter/inverter Indoor 150 W Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite HC350SNR, Indoor, 120 V, 60 Hz, 150 W, 120 V, 15 A

Long summary description Tripp Lite HC350SNR power adapter/inverter Indoor 150 W Grey:
This is an auto-generated long summary of Tripp Lite HC350SNR power adapter/inverter Indoor 150 W Grey based on the first three specs of the first five spec groups.

Tripp Lite HC350SNR. Power supply type: Indoor, Input voltage: 120 V, Input frequency: 60 Hz. Capacity: 225 W, DC output Volt: +12V. Connector(s): C13; C14. Product colour: Grey, Housing material: Steel, LED indicators: Power, Status. Cable length: 0.15 m, Width: 292.1 mm, Depth: 152.4 mm

Features
Power supply type *
Indoor
Input voltage *
120 V
Input frequency *
60 Hz
Input operating current
15 A
Output power *
150 W
Output voltages *
120 V
Output frequency
60 Hz
Output power capacity (VA)
0.150 kVA
Number of USBs
1
Country of origin
China
Power
Capacity
225 W
DC output Volt
+12V
Performance
Connector(s)
C13; C14
Design
Product colour *
Grey
Housing material
Steel
LED indicators
Power, Status
Weight & dimensions
Cable length
0.15 m
Width
292.1 mm
Depth
152.4 mm
Height
88.9 mm
Weight
6.53 kg
Packaging data
Quantity per pack *
1 pc(s)
Package width
393.7 mm
Package depth
235 mm
Package height
184.2 mm
Package weight
7.26 kg
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
8504.40.8500
Master (outer) case width
393.7 mm
Master (outer) case length
235 mm
Master (outer) case height
184.2 mm
Master (outer) case weight
7.26 kg
Quantity per master (outer) case
1 pc(s)
Country Distributor
United States 1 distributor(s)