location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 3UU05AA interface cards/adapter Internal DisplayPort, Thunderbolt 3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3UU05AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3UU05AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545159586 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 318051
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jun 2024 12:23:02
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2022
Product end of life date
Warranty: 3 Years Limited Warranty (Next Day On-Site, with Hardware Support & Phone-in Assistance)
Long product name HP 3UU05AA interface cards/adapter Internal DisplayPort, Thunderbolt 3 :
The short editorial description of HP 3UU05AA interface cards/adapter Internal DisplayPort, Thunderbolt 3

HP Thunderbolt 3 PCIe 2-port I/O Card
More>>>
HP 3UU05AA interface cards/adapter Internal DisplayPort, Thunderbolt 3:
The official marketing text of HP 3UU05AA interface cards/adapter Internal DisplayPort, Thunderbolt 3 as supplied by the manufacturer

Enable ultra-fast backup, editing, and file sharing, and significantly reduce the time to complete key tasks on select HP Z Workstations[1] with the HP Thunderbolt 3 PCIe 2-port I/O Card driven by Thunderbolt™ 3 technology[2]

Breakthrough performance

Get an unparalleled high-speed, dual-protocol I/O with up to 40 Gbps[3] transfer speeds—nearly 8x USB 3.1 Gen 1. Support extremely accurate audio and video creation, playback, and editing with inherently low latency and enhanced time synchronization.

Flexible simplicity

Support data and video with PCIe and DisplayPort™ on a single card with a single cable connection. Enjoy maximum productivity by daisy-chaining up to six devices[4].

Backward compatibility

Use with a range of devices that support the Thunderbolt™, Thunderbolt™ 2 and Thunderbolt™ 3 standards[2]

Short summary description HP 3UU05AA interface cards/adapter Internal DisplayPort, Thunderbolt 3:
This short summary of the HP 3UU05AA interface cards/adapter Internal DisplayPort, Thunderbolt 3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP 3UU05AA, PCIe, DisplayPort, Thunderbolt 3, Business, 283.9 g

Long summary description HP 3UU05AA interface cards/adapter Internal DisplayPort, Thunderbolt 3:
This is an auto-generated long summary of HP 3UU05AA interface cards/adapter Internal DisplayPort, Thunderbolt 3 based on the first three specs of the first five spec groups.

HP 3UU05AA. Host interface: PCIe, Output interface: DisplayPort, Thunderbolt 3. HP segment: Business. Weight: 283.9 g

Ports & interfaces
Host interface *
PCIe
Output interface *
DisplayPort, Thunderbolt 3
Design
Internal *
Yes
Features
HP segment
Business
Weight & dimensions
Weight
283.9 g
Packaging data
Product count per unit
1
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
Nederland 2 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
Sverige 1 distributor(s)
United Kingdom 5 distributor(s)
Switzerland 3 distributor(s)
Deutschland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
United Arab Emirates 3 distributor(s)
Danmark 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)