location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson 010857A CYBERDATA P-USB parallel cable Black 3.65 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PUSB cable: 010857A CYBERDATA P-USB 3.65m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2126741
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946495835
Category:
Cables used to transfer information between two devices using a parallel communication protocol. These cables usually have IEEE 1284 connectors.
Parallel Cables Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161179
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Sep 2023 15:29:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson 010857A CYBERDATA P-USB parallel cable Black 3.65 m :
The short editorial description of Epson 010857A CYBERDATA P-USB parallel cable Black 3.65 m

PUSB cable: 010857A CYBERDATA P-USB 3.65m
More>>>
Short summary description Epson 010857A CYBERDATA P-USB parallel cable Black 3.65 m:
This short summary of the Epson 010857A CYBERDATA P-USB parallel cable Black 3.65 m data-sheet is auto-generated and uses the product title and the first six key specs.

Epson 010857A CYBERDATA P-USB, Black, P-USB, 3.65 m, 1 pc(s), 180 mm, 185 mm

Long summary description Epson 010857A CYBERDATA P-USB parallel cable Black 3.65 m:
This is an auto-generated long summary of Epson 010857A CYBERDATA P-USB parallel cable Black 3.65 m based on the first three specs of the first five spec groups.

Epson 010857A CYBERDATA P-USB. Product colour: Black, Connector 1: P-USB, Cable length: 3.65 m. Quantity per pack: 1 pc(s), Package width: 180 mm, Package depth: 185 mm. Country of origin: United States, Products per pallet layer: 100 pc(s), Products per pallet: 1600 pc(s)

Features
Product colour *
Black
Connector 1
P-USB
Cable length
3.65 m
Packaging data
Quantity per pack
1 pc(s)
Package width
180 mm
Package depth
185 mm
Package height
22 mm
Package weight
330 g
Technical details
Compatibility
- Epson TM-T88VI (115): Powered USB, w/o PS, w/o cable, Black - Epson TM-T88V (052): Powered USB, w/o PS, ECW - Epson TM-T88V (051): Powered USB, w/o PS, EDG - Epson TM-T88V (050): Powered USB, w/o PS, Black - Epson TM-T70II (024B0): Powered USB + Built-in USB, no PS, EDG - Epson TM-H6000IV (174): Powered USB, w/o PS, EDG - Epson TM-H6000IV (173): Powered USB, w/o PS, ECW - Epson TM-H6000IV (036): Powered USB, w/o PS, EDG, MICR - Epson TM-H6000IV (033A0): Powered USB, w/o PS, ECW, MICR
Logistics data
Country of origin
United States
Products per pallet layer
100 pc(s)
Products per pallet
1600 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
166.4 cm
Harmonized System (HS) code
84439990
Products per pallet layer (UK)
150 pc(s)
Products per pallet (UK)
2400 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
166.4 cm
Country Distributor
Suomi 1 distributor(s)