location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT SCF602/22 sippy cups 260 ml

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCF602/22
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF602/22
Category: Sippy Cups Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97194
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:36:06
The date of the most recent change of this product data-sheet in Icecat.
Quick start guide (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips AVENT SCF602/22 user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Philips AVENT SCF602/22 sippy cups 260 ml :
The short editorial description of Philips AVENT SCF602/22 sippy cups 260 ml

Toddler Cup, 260ml/9oz, 2 pcs, 12 m +
More>>>
Philips AVENT SCF602/22 sippy cups 260 ml:
The official marketing text of Philips AVENT SCF602/22 sippy cups 260 ml as supplied by the manufacturer

Drinking training is easy with the Philips Avent toddler cups range. The flip-top lid keeps the spout clean at all times, even when on the go. The cup is amazingly spill-proof whether shaken or thrown in the air and yet easy to drink from.

Non-spill
- Non-spill spout with patented valve

Easy-sip
- Hard spout for children 12m+
- Handles are contoured for little hands to hold comfortably
- Measurement scale on the cup

Flip-top lid
- Flip-top lid keeps spout clean

Inter-changeability
- Completely interchangeable with entire Philips Avent range

Easy to clean
- Cup has few parts for easy cleaning and assembly
- Entire cup can be sterilized for hygiene purposes
- All parts are dishwasher safe for convenience.

Short summary description Philips AVENT SCF602/22 sippy cups 260 ml:
This short summary of the Philips AVENT SCF602/22 sippy cups 260 ml data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT SCF602/22, 1 month(s), Flip-top lid, England, 260 ml, 2 pc(s), 2 pc(s)

Long summary description Philips AVENT SCF602/22 sippy cups 260 ml:
This is an auto-generated long summary of Philips AVENT SCF602/22 sippy cups 260 ml based on the first three specs of the first five spec groups.

Philips AVENT SCF602/22. Recommended age (min): 1 month(s), Lid type: Flip-top lid, Country of origin: England. Volume: 260 ml. Number of cups: 2 pc(s), Hard spout: 2 pc(s)

Features
Recommended age (min) *
1 month(s)
Dishwasher proof
Yes
Measuring scale
Yes
Lid type
Flip-top lid
Handle(s)
Yes
Country of origin
England
Weight & dimensions
Volume *
260 ml
Technical details
Cup (260 ml / 9 oz)
2 pc(s)
Packaging content
Number of cups *
2 pc(s)
Trainer handles
Yes
Hard spout
2 pc(s)