location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE AM445A server Rack (8U) Intel® Xeon® 6000 Sequence E6540 2 GHz 128 GB DDR3-SDRAM 1200 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AM445A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AM445A show
Show alternative article codes used in the online market place
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38654
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:42:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE AM445A server Rack (8U) Intel® Xeon® 6000 Sequence E6540 2 GHz 128 GB DDR3-SDRAM 1200 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® 6000 Sequence E6540 2 GHz
  • - 128 GB 1333 MHz DDR3-SDRAM 16 x 8
  • - DVD-RW
  • - Rack (8U) 1200 W
Warranty: 3 Years
Long product name HPE AM445A server Rack (8U) Intel® Xeon® 6000 Sequence E6540 2 GHz 128 GB DDR3-SDRAM 1200 W :
The short editorial description of HPE AM445A server Rack (8U) Intel® Xeon® 6000 Sequence E6540 2 GHz 128 GB DDR3-SDRAM 1200 W

4xIntel Xeon E6540 (2.0 Ghz, 18Mb L3), Intel 7500, 128Gb RAM, DVD-RW, ATI ES1000, Serial, VGA, SD, 4xLAN, 2xPS/2, 4x1200W, 8U
More>>>
Short summary description HPE AM445A server Rack (8U) Intel® Xeon® 6000 Sequence E6540 2 GHz 128 GB DDR3-SDRAM 1200 W:
This short summary of the HPE AM445A server Rack (8U) Intel® Xeon® 6000 Sequence E6540 2 GHz 128 GB DDR3-SDRAM 1200 W data-sheet is auto-generated and uses the product title and the first six key specs.

HPE AM445A, 2 GHz, E6540, 128 GB, DDR3-SDRAM, 1200 W, Rack (8U)

Long summary description HPE AM445A server Rack (8U) Intel® Xeon® 6000 Sequence E6540 2 GHz 128 GB DDR3-SDRAM 1200 W:
This is an auto-generated long summary of HPE AM445A server Rack (8U) Intel® Xeon® 6000 Sequence E6540 2 GHz 128 GB DDR3-SDRAM 1200 W based on the first three specs of the first five spec groups.

HPE AM445A. Processor family: Intel® Xeon® 6000 Sequence, Processor frequency: 2 GHz, Processor: E6540. Internal memory: 128 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 16 x 8 GB. Ethernet LAN connection, Cabling technology: 10/100/1000Base-T(X). Optical drive: DVD-RW. Power supply: 1200 W, Redundant power supply (RPS) support. Form factor: Rack (8U)