location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Unold Pisa electric kettle 1 L 1800 W Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Unold Check ‘Unold’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pisa
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18566 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4011689185663
Category:
Electric appliance used to boil water for tea, coffee etc.
Electric Kettles Check ‘Unold’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Unold: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21109
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 May 2024 10:07:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Unold Pisa electric kettle 1 L 1800 W Black, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1 L Black, Stainless steel
  • - 1800 W
  • - Boil-dry protection
  • - Auto power off
  • - Housing material: Plastic, Stainless steel
More>>>
Short summary description Unold Pisa electric kettle 1 L 1800 W Black, Stainless steel:
This short summary of the Unold Pisa electric kettle 1 L 1800 W Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Unold Pisa, 1 L, 1800 W, Black, Stainless steel, Plastic, Stainless steel, Water level indicator, Cordless

Long summary description Unold Pisa electric kettle 1 L 1800 W Black, Stainless steel:
This is an auto-generated long summary of Unold Pisa electric kettle 1 L 1800 W Black, Stainless steel based on the first three specs of the first five spec groups.

Unold Pisa. Water tank capacity: 1 L. Power: 1800 W. Product colour: Black, Stainless steel, Housing material: Plastic, Stainless steel, Water level indicator. Cordless. Filtering

Features
Water tank capacity *
1 L
Product colour *
Black, Stainless steel
Housing material *
Plastic, Stainless steel
Water level indicator
Yes
Boil-dry protection *
Yes
Filtering
Yes
Ergonomics
Auto power off *
Yes
Cordless *
Yes
Cord storage
Yes
360° rotational base
Yes
Ergonomics
Wide opening lid
Yes
Hinged lid
Yes
Indication light
Yes
Power
Power *
1800 W
AC input voltage
AC 230
AC input frequency
50 Hz
Weight & dimensions
Weight
1 kg
Other features
Dimensions (WxDxH)
180 x 14.6 x 22 mm
Brand Image Product code Product Stock Price from
Unold Blitzkocher Onyx electric kettle 1.7 L 2200 W Black, Stainless steel Unold Blitzkocher Onyx electric kettle 1.7 L 2200 W Black, Stainless steel
(show image)
18016 Blitzkocher Onyx 0.00
(excl. VAT)
0 (incl. VAT)
Unold Blitzkocher Design electric kettle 1.7 L 2200 W Black, Stainless steel Unold Blitzkocher Design electric kettle 1.7 L 2200 W Black, Stainless steel
(show image)
18416 Blitzkocher Design 0.00
(excl. VAT)
0 (incl. VAT)
Unold Blitzkocher White Line electric kettle 1.2 L 1200 W Anthracite, White Unold Blitzkocher White Line electric kettle 1.2 L 1200 W Anthracite, White
(show image)
18531 Blitzkocher White Line 0.00
(excl. VAT)
0 (incl. VAT)