location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Pro WF-C8690DWF Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF-C8690DWF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CG68401
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946651019
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 190810
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:20:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce Pro WF-C8690DWF Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A3 35 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, Epson Connect, Epson Email Print, Epson Remote Print, Epson iPrint, Google Cloud Print
  • - Wi-Fi Ethernet LAN connection Near Field Communication (NFC)
  • - 45.8 kg
Long product name Epson WorkForce Pro WF-C8690DWF Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi :
The short editorial description of Epson WorkForce Pro WF-C8690DWF Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi

A3, Inkjet, Auto Duplex, USB 2.0, USB 3.0, Ethernet, Wi-Fi 802.11 a/b/g/n/ac, NFC
More>>>
Epson WorkForce Pro WF-C8690DWF Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi:
The official marketing text of Epson WorkForce Pro WF-C8690DWF Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi as supplied by the manufacturer

Keep costs low and productivity high with this highly reliable A3 business inkjet MFD with a fast FPOT for small to medium workgroups.

Deliver results for your business while keeping your electricity bills to a minimum, reducing environmental impact and improving CSR reputation. Not only delivering everyday A4 documents quickly, it also opens up a range of uses for A3 documents, such as in-house leaflets, brochure drafts for proofreading, Excel spreadsheets, construction site plans, worksheets for classrooms, booklets and much more.

Save money
Designed for workgroups, your business can avoid the hidden employee productivity costs associated with centralised printing. Further lower costs by changing consumables less with its innovative ink supply system, helping to deliver a competitive TCO. Its low energy usage can reduce energy bills, and its simple but effective inkjet mechanism requires fewer replacement parts.

High productivity and low intervention
Don't wait for prints with no warm up time and a fast First Page Out Time (FPOT) of 5.5 seconds. Print up to 11,500 pages in monochrome and 8,000 in colour without changing supplies with large ink cartridges1. Print on a wide range of media including recycled paper, glossy media, envelopes and labels.

Reduce your impact
Benefit from low-power consumption due to the no-heat technology of inkjet printing, along with no ozone emissions. Also, fewer replacement parts are needed, such as fusers, drums, developers etc, unlike a laser.

Built for business
A range of software and tools provide secure print options, efficient scanning and help manage devices remotely. NFC and wireless connectivity also supports printing from mobile devices. And with its smartphone inspired user interface and touchscreen, it's intuitive to operate. Epson Open Platform and our work with ISVs add extra solutions, such as PaperCut print management software.

Short summary description Epson WorkForce Pro WF-C8690DWF Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi:
This short summary of the Epson WorkForce Pro WF-C8690DWF Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce Pro WF-C8690DWF, Inkjet, Colour printing, 4800 x 1200 DPI, A3, Direct printing, Black, Grey

Long summary description Epson WorkForce Pro WF-C8690DWF Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi:
This is an auto-generated long summary of Epson WorkForce Pro WF-C8690DWF Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson WorkForce Pro WF-C8690DWF. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 35 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Colour scanning, Scan resolution, optical: 1200 x 2400 DPI. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: Black, Grey

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (colour, normal quality, A4/US Letter)
35 ppm
Print speed (black, normal quality, A3)
13 ppm
Print speed (colour, normal quality, A3)
13 ppm
Duplex print speed (black, normal quality, A4/US Letter)
16 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
16 ppm
Time to first page (black, normal)
5.5 s
Time to first page (colour, normal)
5.5 s
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 1200 DPI
Copies, maximum
999 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Scan resolution, optical *
1200 x 2400 DPI
Scan technology
CIS
Scan to
E-mail, FTP, PC, USB
Scan speed (black)
25 inch/min
Scan speed (colour)
25 inch/min
Image formats supported
JPEG, TIFF
Document formats supported
PDF
Fax
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
550 pages
Memory, standard
6 MB
Auto redial
Yes
Speed dialling
Yes
Fax speed dialing (max numbers)
2000
Fax forwarding
Yes
Fax forwarding to
PC
Fax delayed sending
Yes
Error Correction Mode (ECM)
Yes
Features
Recommended duty cycle
500 - 5000 pages per month
Maximum duty cycle *
75000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
ESC/P-R, PCL 5c, PCL 6, PDF 1.7, PostScript 3
Country of origin
Indonesia
Input & output capacity
Total number of input trays *
3
Total input capacity *
335 sheets
Total output capacity *
250 sheets
Paper input type
Paper tray
Maximum input capacity (sheets)
1835 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Envelopes, Photo paper, Plain paper
Multi-purpose Tray media types
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A3, A3+, A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Paper handling
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
10, C4, C6
Photo paper sizes
10x15, 13x18, 20x25
Paper tray media weight
64 - 300 g/m²
Ports & interfaces
Standard interfaces
Ethernet, NFC, USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1), Wireless LAN
Direct printing *
Yes
USB port
Yes
USB connector
USB Type-A / USB Type-B
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN connection *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC)
Yes
Mobile printing technologies
Apple AirPrint, Epson Connect, Epson Email Print, Epson Remote Print, Epson iPrint, Google Cloud Print
Design
Product colour *
Black, Grey
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
12.7 cm (5")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (copying)
39 W
Power consumption (ready)
18 W
Power consumption (sleep)
1.3 W
Power consumption (off)
0.2 W
Energy Star Typical Electricity Consumption (TEC)
0.2 kWh/week
AC input voltage
220 - 240 V
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
613 mm
Depth
755 mm
Height
493 mm
Weight
45.8 kg
Packaging data
Package width
689 mm
Package depth
776 mm
Package height
864 mm
Package weight
63.5 kg
Quantity per pack
1 pc(s)
Packaging content
Power cord included
Yes
Warranty card
Yes
Logistics data
Harmonized System (HS) code
84433100
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
185 cm
Products per pallet layer
1 pc(s)
Products per pallet
2 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
185 cm
Products per pallet layer (UK)
1 pc(s)
Products per pallet (UK)
2 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2019-11-21 06:39:38
Uk has collected 5 expert reviews for Epson WorkForce Pro WF-C8690DWF Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
au.pcmag.com
Updated:
2019-11-21 06:39:38
The Epson WorkForce Pro WF-C8690 ($1499.99) is a high-volume wide-format all-in-one (AIO) designed for midrange to heavy use in medium- to large-size offices and workgroups. It's fast, highly expandable, and supports super-high-capacity ink cartridges. Ad...
Good Excellent print quality, Prints super-tabloid pages, Supports Wi-Fi Direct and NFC, Emulates PostScript and PCL printers, Supports massive high-volume ink cartridges, High duty cycle, Competitive price...
Bad Expansion accessories costly, No multipurpose tray or slot, Meager out-of-box paper capacity, Borderless photos and pages unsupported...
Bottom line The Epson WorkForce Pro WF-C8690 is a high-volume wide-format inkjet all-in-one that prints quickly and accurately for medium- to large-size offices and workgroups...
80%
itpro.co.uk
Updated:
2020-05-30 07:56:07
Sign up for our daily newsletterNearly everything about Epson's mighty WorkForce Pro WF-C8690DTWF is big. From its desktop bending 57.4kg to multiple A3+ paper inputs and huge 75,000 page maximum monthly duty cycle, this 4-in-1 colour inkjet MFP is gear...
Good Good photo quality, Good cloud connectivity options, Cheap to run...
Bad Heavy, Slow speeds at high quality, Noisy copying...
Bottom line Its low print speeds don't justify the high price tag but Epson's WorkForce Pro WF-C8690DTWF makes up for this with impressively low running costs and a huge duty cycle. Good output quality makes it a fine choice for producing marketing material and Ep...
60%
in.pcmag.com
Updated:
2019-11-21 06:39:38
The Epson WorkForce Pro WF-C8690 ($1499.99) is a high-volume wide-format all-in-one (AIO) designed for midrange to heavy use in medium- to large-size offices and workgroups. It's fast, highly expandable, and supports super-high-capacity ink cartridges. Ad...
Good Excellent print quality, Prints super-tabloid pages, Supports Wi-Fi Direct and NFC, Emulates PostScript and PCL printers, Supports massive high-volume ink cartridges, High duty cycle, Competitive price...
Bad Expansion accessories costly, No multipurpose tray or slot, Meager out-of-box paper capacity, Borderless photos and pages unsupported...
Bottom line The Epson WorkForce Pro WF-C8690 is a high-volume wide-format inkjet all-in-one that prints quickly and accurately for medium- to large-size offices and workgroups...
80%
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
United Kingdom 5 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)