location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon 4540B001 ink cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLI-526BK Black Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4540B001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999670027
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 423921
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Feb 2024 08:24:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon 4540B001 ink cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Produce documents with crisp and sharp text for professional results
  • - Benefit from reliability from genuine Canon ink
  • - Rely on the consistent quality of genuine Canon ink
Long product name Canon 4540B001 ink cartridge 1 pc(s) Original Black :
The short editorial description of Canon 4540B001 ink cartridge 1 pc(s) Original Black

CLI-526BK Black Ink Cartridge
More>>>
Canon 4540B001 ink cartridge 1 pc(s) Original Black:
The official marketing text of Canon 4540B001 ink cartridge 1 pc(s) Original Black as supplied by the manufacturer

This 9ml Black ink is used for printing photos. Combined with Canon photo paper it protects your photos from fading with ChromaLife100+ system.

Short summary description Canon 4540B001 ink cartridge 1 pc(s) Original Black:
This short summary of the Canon 4540B001 ink cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon 4540B001, Black, Pigment-based ink, 1 pc(s)

Long summary description Canon 4540B001 ink cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Canon 4540B001 ink cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Canon 4540B001. Black ink type: Pigment-based ink, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
PIXMA iP4850/iP4950/iP6550/MG5150/MG5250/MG5350/MG6150/MG6250/MG8150/MG8250/MX885
Quantity per pack *
1 pc(s)
Features
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Country of origin
Japan
Logistics data
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
MM 30019UK ink cartridge 5 pc(s) Standard Yield Black, Cyan, Magenta, Yellow MM 30019UK ink cartridge 5 pc(s) Standard Yield Black, Cyan, Magenta, Yellow
(show image)
30019UK 30019UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30018UK ink cartridge 1 pc(s) Standard Yield Yellow MM 30018UK ink cartridge 1 pc(s) Standard Yield Yellow
(show image)
30018UK 30018UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30017UK ink cartridge 1 pc(s) Standard Yield Magenta MM 30017UK ink cartridge 1 pc(s) Standard Yield Magenta
(show image)
30017UK 30017UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30016UK ink cartridge 1 pc(s) Standard Yield Cyan MM 30016UK ink cartridge 1 pc(s) Standard Yield Cyan
(show image)
30016UK 30016UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30015UK ink cartridge 1 pc(s) Standard Yield Black MM 30015UK ink cartridge 1 pc(s) Standard Yield Black
(show image)
30015UK 30015UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30014UK ink cartridge 1 pc(s) Standard Yield Black MM 30014UK ink cartridge 1 pc(s) Standard Yield Black
(show image)
30014UK 30014UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Value Pack PGI-525PGBK & CLI-526 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Canon PGI-525PGBK & CLI-526 - 30% Extra ink compared to OEM ink cartridge 5 pc(s) Standard Yield Black, Cyan, Magenta, Yellow MM Value Pack PGI-525PGBK & CLI-526 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Canon PGI-525PGBK & CLI-526 - 30% Extra ink compared to OEM ink cartridge 5 pc(s) Standard Yield Black, Cyan, Magenta, Yellow
(show image)
30019DK Value Pack PGI-525PGBK & CLI-526 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Canon PGI-525PGBK & CLI-526 - 30% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Inkjet Cartridge - Replaces Canon CLI-526Y (4543B001) - 30% Extra ink compared to OEM ink cartridge 1 pc(s) Standard Yield MM Yellow Inkjet Cartridge - Replaces Canon CLI-526Y (4543B001) - 30% Extra ink compared to OEM ink cartridge 1 pc(s) Standard Yield
(show image)
30018DK Yellow Inkjet Cartridge - Replaces Canon CLI-526Y (4543B001) - 30% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Inkjet Cartridge - Replaces Canon CLI-526M (4542B001) - 30% Extra ink compared to OEM ink cartridge 1 pc(s) Standard Yield MM Magenta Inkjet Cartridge - Replaces Canon CLI-526M (4542B001) - 30% Extra ink compared to OEM ink cartridge 1 pc(s) Standard Yield
(show image)
30017DK Magenta Inkjet Cartridge - Replaces Canon CLI-526M (4542B001) - 30% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Inkjet Cartridge - Replaces Canon CLI-526C (4541B001) - 30% Extra ink compared to OEM ink cartridge 1 pc(s) Standard Yield MM Cyan Inkjet Cartridge - Replaces Canon CLI-526C (4541B001) - 30% Extra ink compared to OEM ink cartridge 1 pc(s) Standard Yield
(show image)
30016DK Cyan Inkjet Cartridge - Replaces Canon CLI-526C (4541B001) - 30% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 9 distributor(s)
Polska 3 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)