location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Casio EXILIM EX-Z90 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Casio Check ‘Casio’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EXILIM
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Zoom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Exilim EX-Z90
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EX-Z90SREDA
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Casio’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Casio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6700
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:52:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Casio EXILIM EX-Z90 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 12.1 MP CCD Silver
  • - Video recording 1280 x 720 pixels HD
  • - Lithium-Ion (Li-Ion)
Long product name Casio EXILIM EX-Z90 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Silver :
The short editorial description of Casio EXILIM EX-Z90 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Silver

EXILIM EX-Z90, 12.1Mp, 1/2.3" CCD, 3x opt., ISO1600, 2.7" TFT, USB/AV, 102g, silver
More>>>
Short summary description Casio EXILIM EX-Z90 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Silver:
This short summary of the Casio EXILIM EX-Z90 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Casio EXILIM EX-Z90, 12.1 MP, 4000 x 3000 pixels, CCD, 3x, HD, Silver

Long summary description Casio EXILIM EX-Z90 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Silver:
This is an auto-generated long summary of Casio EXILIM EX-Z90 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Silver based on the first three specs of the first five spec groups.

Casio EXILIM EX-Z90. Camera type: Compact camera, Megapixel: 12.1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 6.3 - 18.9 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 35.7 MB. Weight: 102 g. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2015-02-25 16:17:32
Uk has collected 13 expert reviews for Casio EXILIM EX-Z90 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Silver and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
62%
Source Review comments Score
firstpost.com
Updated:
2016-12-27 20:18:29
Casio is known for making products that are rugged, compact and eye-catching. The Z90 that we have here might not be as eye catching as other Casio cameras but in general is quite an attractive piece. The Casio EX-Z90 is a compact little camera that co...
Good Auto scene selection, Decent color reproduction, 2.7-inch display...
Bad Choppy video recording at 720p, Noise at low ISO, Disappointing macro range and night mode...
Bottom line To be honest, the overall color reproduction for a camera such as the EX-Z90 is pretty much acceptable for an entry level camera. However the reds appear a little oversaturated but on the whole the camera does a good job at balancing the colors out.Ove...
50%