location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13T964140 ink cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF-M52xx/57xx Series Ink Cartridge L Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T964140
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946654430
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 219399
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson C13T964140 ink cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson C13T964140 ink cartridge 1 pc(s) Original Black :
The short editorial description of Epson C13T964140 ink cartridge 1 pc(s) Original Black

WF-M52xx/57xx Series Ink Cartridge L Black
More>>>
Short summary description Epson C13T964140 ink cartridge 1 pc(s) Original Black:
This short summary of the Epson C13T964140 ink cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C13T964140, Black, Pigment-based ink, 1 pc(s), 5000 pages

Long summary description Epson C13T964140 ink cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Epson C13T964140 ink cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Epson C13T964140. Black ink type: Pigment-based ink, Printing colours: Black, Quantity per pack: 1 pc(s), Black ink page yield: 5000 pages

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
- WorkForce Pro WF-M5799DWF - WorkForce Pro WF-M5299DW
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink page yield *
5000 pages
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Features
Brand compatibility *
Epson
OEM code
C13T964140
Country of origin
China
Packaging data
Package width
40 mm
Package depth
289 mm
Package height
164 mm
Package weight
0.39 g
Logistics data
Quantity per master (outer) case
24 pc(s)
Harmonized System (HS) code
84439990
Country Distributor
Italia 2 distributor(s)
United Kingdom 6 distributor(s)
Österreich 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
Nederland 1 distributor(s)
France 1 distributor(s)
Danmark 1 distributor(s)