location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

BlackBerry Curve 9300 6.25 cm (2.46") Single SIM BlackBerry OS 3G 1150 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BlackBerry Check ‘BlackBerry’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Curve
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PRD-29973-026 show
Show alternative article codes used in the online market place
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘BlackBerry’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BlackBerry: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28155
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:02:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BlackBerry Curve 9300 6.25 cm (2.46") Single SIM BlackBerry OS 3G 1150 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 6.25 cm (2.46") 320 x 240 pixels
  • - 3G Single SIM
  • - 2.1+EDR
  • - Single camera
  • - Lithium-Ion (Li-Ion) 1150 mAh
  • - BlackBerry OS
Long product name BlackBerry Curve 9300 6.25 cm (2.46") Single SIM BlackBerry OS 3G 1150 mAh Black :
The short editorial description of BlackBerry Curve 9300 6.25 cm (2.46") Single SIM BlackBerry OS 3G 1150 mAh Black

Curve 3G 9300 QWERTY - GSM/GPRS/EDGE 850/900/1800/1900MHz, UMTS 850/1900/2100 MHz, TFT 65K 320 x 240 2.46", 2.0 MP camera, Bluetooth v2.1 + EDR, 256 MB flash/256 MB SDRAM, microSD, 802.11b/g/n, GPS, BlackBerry OS
More>>>
Short summary description BlackBerry Curve 9300 6.25 cm (2.46") Single SIM BlackBerry OS 3G 1150 mAh Black:
This short summary of the BlackBerry Curve 9300 6.25 cm (2.46") Single SIM BlackBerry OS 3G 1150 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

BlackBerry Curve 9300, 6.25 cm (2.46"), 320 x 240 pixels, BlackBerry OS, Black

Long summary description BlackBerry Curve 9300 6.25 cm (2.46") Single SIM BlackBerry OS 3G 1150 mAh Black:
This is an auto-generated long summary of BlackBerry Curve 9300 6.25 cm (2.46") Single SIM BlackBerry OS 3G 1150 mAh Black based on the first three specs of the first five spec groups.

BlackBerry Curve 9300. Display diagonal: 6.25 cm (2.46"), Display resolution: 320 x 240 pixels. Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: BlackBerry OS. Battery capacity: 1150 mAh. Product colour: Black. Weight: 104 g

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 15:46:02
Uk has collected 65 expert reviews for BlackBerry Curve 9300 6.25 cm (2.46") Single SIM BlackBerry OS 3G 1150 mAh Black and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
trustedreviews.com
Updated:
2011-07-30 15:46:01
The Curve 3G 9300 is basically an updated version of the Curve 8520 - RIM's previous entry-level model. But rather than merely rehashing that phone, RIM has added in some tempting extras, not least of which is support for 3G, something that the 8520 was s...
70%
itreviews.com
Updated:
2011-07-30 15:46:02
The BlackBerry Curve 3G adds 3G to the Curve line of smartphones, and brings GPS into the Curve mix too. But the camera is poor, the screen resolution low, and the keyboard build is not quite at the top notch standard we anticipate from RIM. Maybe RIM...
0%
pcadvisor.co.uk
Updated:
2011-07-30 15:46:02
RIM BlackBerry has kitted out its entry-level BlackBerry Curve smartphone with 3G connectivity. The BlackBerry Curve 3G 9300 smartphone looks identical to the BlackBerry Curve 8520, but adds 3G and GPS capabilities. The BlackBerry Curve 3G is an inex...
Bottom line RIM has added 3G connectivity and GPS to its entry-level Blackberry Curve, but everything else remains almost identical to the earlier model. This is yet another BlackBerry release that lacks a wow factor, but the upcoming BlackBerry 6 OS update shoul...
70%
theregister.co.uk
Updated:
2011-07-30 15:46:02
RIM has been busy refreshing its range of smartphones lately. The BlackBerry Pearl received a 3G update and new keyboard and the series, Curve has had a makeover too. The Curve 3G 9300 offers HSDPA 3G, Wi-Fi, GPS, a 2Mp camera, a Qwerty keyboard and al...
Bottom line The Blackberry Curve 3G is at the bottom of RIM's range but still manages to pack in a useful range of features, including HSDPA 3G, Wi-Fi and GPS along with the standard Blackberry messaging expertise. The screen and camera are the main indicators of...
70%
alphr.com
Updated:
2011-07-30 15:46:02
The BlackBerry Curve 3G 9300 is RIM's latest attempt to create a low-cost mass-market smartphone. The company splits its non-touchscreen phone range into Bold for the business market and Curve for consumers, although the operating system and basic setu...
Bottom line A useful update to BlackBerry's low-cost intro-phone, but it's obvious where the corners have been cut...
67%
zdnet.co.uk
Updated:
2011-07-30 15:46:02
RIM is pitching its BlackBerry Curve 3G 9300 at newcomers to the smartphone sector — at least, that's the implication from the press release announcing the product. Although the Curve 3G handles mobile email well — as you'd expect from BlackBerry — and...
Good Adds 3G and GPS to the Curve range, Compact and familiar design...
Bad Runs BlackBerry OS 5 (OS 6 upgrade is on the way), Screen resolution could be higher, Not a huge advance on the previous model...
Bottom line The BlackBerry Curve 3G does not advance the Curve product line very far. Considering that its predecessor, the Curve 8520, is now a year old, the fact that the only additions are 3G and GPS could either be seen as a testament to the superb design of t...
75%
3g.co.uk
Updated:
2011-07-30 15:46:02
on the BlackBerry Curve 3GAs an entry in the world of BlackBerry, the Curve 8520 did the job nicely. The Curve 3G does the same good job but the upgrades aren’t really impressive enough to justify the new handset. Of course it’s email and messaging ca...
Good You get up to ten push email accounts which are easy to set up and use.
Bad Even though the BlackBerry Curve 3G has fast internet connectivity, video streaming is slow.
Bottom line The BlackBerry Curve 3G is a superb messaging phone, but even the upgraded features weren't enough to convince us...
60%
itpro.co.uk
Updated:
2011-07-30 15:46:02
If you've arrived here from a bookmark, search engine or another website, then the page may no longer exist.If you've arrived here from a bookmark, search engine or another website, then the page may no longer exist.Get FREE weekly newsletters from ITPro...
Bottom line RIM’s new BlackBerry Curve 3G is likely to find its greatest appeal among budget-conscious newcomers to the smartphone world rather than existing smartphone veterans. It delivers mobile email as efficiently as ever. Unfortunately, its two megapixel cam...
67%
tracyandmatt.co.uk
Updated:
2011-07-30 15:46:02
The new BlackBerry Curve 3G may not be the most exciting BlackBerry that has been in the media lately but it does have some nice new features compared to its predecessor the BlackBerry Curve 8520.The obvious and main one is that it now supports 3G, as...
Bottom line The BlackBerry Curve 3G 9300 is a great device. If you are deciding whether to get a BlackBerry then I think the choice needs to be made depending on your needs. If the most important thing for you is communication then get a BlackBerry. It handles...
0%
v3.co.uk
Updated:
2011-07-30 15:46:02
The BlackBerry Curve 3G is the latest addition to RIM's ever-expanding Curve range and, by the looks of it, the device is a slightly cheaper version of the Bold 9700.While the Curve 3G comes with RIM's traditional BlackBerry design, it looks and feels...
Good 3G/GPS; strong battery life; BlackBerry 6 ready...
Bad Awkward Qwerty keypad; low-resolution screen; bland design; average camera; pricey...
Bottom line RIM has added 3G to the Curve range, but the other specifications are mediocre and let the device down. This handset may be a good choice for users who have yet to make the jump to a smartphone, but it offers business users nothing new. Those wanting...
60%
pocket-lint.com
Updated:
2011-07-30 15:46:02
The BlackBerry Curve 3G (or 9300) is the newest handset from RIM, pitched at the entry-level, as confirmed by Mike Lazaridis, CEO: "The majority of people in the worldwide mobile phone market have yet to buy their first smartphone and the BlackBerry C...
Good Email service, looks good, connectivity, comfortable for calling...
Bad Low spec screen, camera and video, doesn't sit comfortably in the hand, keyboard edge tapering can cause one-handed typing issues...
Bottom line A year on from the 8520 and essentially you get GPS and 3G in the same bundle, which compared to rival handsets isn't anything to get excited about. Assuming the prices are as affordable as they were for the 8520 then it makes sense, but there are hard...
70%
electricpig.co.uk
Updated:
2011-07-30 15:46:02
The BlackBerry Curve 3G isn’t Research In Motion’s highest specced, flagship smartphone. But if you’re on a corporate BlackBerry network, there’s a good chance it’s what you’re going to be given come upgrade time, and its inevitably mid range price...
Good Keyboard, GPS now included, BlackBerry 6 on the way...
Bad Screen is poor, boring build...
Bottom line The new kit should have been included last year - but it’s still a first class messaging phone...
80%
fonehome.co.uk
Updated:
2011-09-14 08:22:32
The Curve series is BlackBerry’s middle-weight contender, filling the gap between the Bold and Pearl series. The BlackBerry Curve 9300 steps into the shoes of the popular Curve 8520 and 8900, but what do these numbers mean in real terms?...
Good Excellent keyboard, full spread of connectivity options...
Bad Screen could be a bit better, you have to wait for the BlackBerry OS 6 update...
Bottom line The screen isn’t a patch of those of the Bold series, but otherwise this phone features almost all the best bits of more expensive models...
80%
channelpro.co.uk
Updated:
2011-10-28 03:07:41
A useful update to BlackBerry's low-cost intro-phone, but it's obvious where the corners have been cut The BlackBerry Curve 3G 9300 is RIM's latest attempt to create a low-cost mass-market smartphone. The company splits its non-touchscreen phone range...
0%
pcworld.co.nz
Updated:
2011-11-06 18:09:59
BlackBerry’s Curve 3G 9300 is a successor to several previous successful Curve models, with the addition of 3G. It feels strange, after months of testing touchscreen smartphones, to have my hands on a keyboard-and-trackball version. But that’s not nece...
80%
goodgearguide.com.au
Updated:
2011-11-06 18:10:00
It has taken much longer than expected, but RIM has finally kitted out its entry-level BlackBerry Curve smartphone with 3G connectivity. The BlackBerry Curve 3G smartphone looks identical to the BlackBerry Curve 8520, but adds 3G and GPS capabilities...
Good Optical trackpad, upgradeable to BlackBerry 6 OS, best in class e-mail service, BlackBerry App World...
Bad Lacks wow factor, lock/multimedia keys hard to press, keyboard is smaller than other models, low screen resolution...
Bottom line RIM has added 3G connectivity and GPS to its entry-level Blackberry Curve, but everything else remains almost identical to the earlier model. This is yet another BlackBerry release that lacks a wow factor, but the upcoming BlackBerry 6 OS update should ad...
70%
gadgetshow.channel5.com
Updated:
2013-11-10 21:39:53
We've seen more and more entry-level touchscreen handsets recently, so it's a refreshing change to get our hands on another smartphone with a proper keypad – the BlackBerry Curve 3G 9300. Sitting at the affordable end of RIM's BlackBerry range, it does...
Good As with previous BlackBerry handsets, the Curve 3G excels when it comes to entering text. The keys are smaller than the more expensive BlackBerry models – like the Bold – but it's still easy to type at a fast pace, and we found it more accurate than using a touchscreen device. Despite the budget pricing, the BlackBerry Curve 3G 9300 is packed with features. As the name suggests, RIM has included...
Bad The form factor of the BlackBerry Curve 3G 9300 automatically means that the keyboard takes up valuable screen space, so the Curve isn't quite as good as rivals when it comes to browsing the internet. The 2-megapixel camera also looks outdated.
Bottom line If you're only interested in a phone for calls, emails and texting, the BlackBerry Curve 3G 9300 is ideal. The keyboard means you'll be able to text easily at speed, and quality is also good. It's not so good when it comes to web browsing, however, eve...
60%
techradar.com
Updated:
2013-12-11 11:55:10
The BlackBerry Curve 9300 looks like yet another BlackBerry handset. Its full QWERTY keyboard sits below a 2.4-inch screen, with the 2-megapixel camera on the reverse.Offering 3G connectivity as well as Wi-Fi, the handset promises fast internet browsing w...
Good Physical QWERTY keyboard is excellent for text, Media controls are conveniently located, BB OS 6 upgrade coming soon, Battery life is good, Optical trackpad is improvement on rollerball...
Bad Camera is a little underpowered, Feels a little cheap and plasticky, Out-dated OS is not intuitive, Apps are expensive and less varied, Didn't handle low-reception areas well...
Bottom line BlackBerry's low-cost Curve 3G is highly capable for traditional functions and web browsing, but won't satisfy the media-hungry consumer...
70%
T3.com
Updated:
2013-12-11 11:55:10
Forget the nattyand the much-mooted . If you’re a workaholic and looking to snaffle one of RIM’s emailers, then the Curve 3G 9300 fancies itself as the ultimate proposition. An entry-level smartphone, the new Curve adds HSDPA to its arsenal, while...
Good Cheap full QWERTY Blackberry, Addition of 3G...
Bad Only 2MP camera, We're waiting for Blackberry 6, Low-res screen...
Bottom line With this average handset RIM is treading water while more accomplished rivals surge ahead...
60%
geeksquad.co.uk
Updated:
2014-03-22 03:31:42
The BlackBerry Curve 9300 smartphone is almost identical in style to the bestselling Curve 8520 with its small shape and lightweight build, but it's a nice upgrade in terms of features. It's only 10cm tall and 6cm wide so the full QWERTY keyboard was fidd...
Good Full QWERTY Keyboard, 3G/HSDPA for faster internet than the original Curve 8520 smartphone, push e-mail, BlackBerry Messenger and bridging for BlackBerry PlayBook tablets...
Bad Not the fastest phone on paper with a 624Mhz processor, it can lag and struggle with data intensive situations like image intensive websites, Design, The Curve 9300 is a little phone that sits comfortably in your hand. It's only 10cm tall and 6cm wide so...
0%
techsmart.co.za
Updated:
2014-03-22 03:31:49
It is not an overstatement to say that the BlackBerry Curve 8520 is extremely popular, so much so that some like to call it the 3310 of its time. Research In Motion has done the obvious to improve this modern classic – adding 3G.FasterWhile 3G is a wel...
Bottom line In our opinion the Curve 3G is an entry-level smartphone solution that will be very difficult to beat. At its price point it offers extremely good value for money and we can’t see that sales will decline in the considerable future. The BlackBerry Inte...
0%
recombu.com
Updated:
2014-04-02 02:41:46
The BlackBerry Curve 3G 9300, as its name suggests, is a 3G-enabled phone that’s an upgrade of the 3G-less Curve 8520 phone. We took it to town to test out its web-browsing capabilities and see what else it had to offer.What we likeThough crammed into...
Bottom line The BlackBerry Curve 3G 9300 is an inexpensive but pretty average BlackBerry handset - it’s great for surfing the web and typing on but it feels a bit on the brickish side. The camera in very average and dated, so if this is an issue for you, we’d advi...
40%
pinoytechblog.com
Updated:
2016-12-29 16:29:29
The Blackberry Curve 3G (9300) is the much-awaited upgrade of the BlackBerry Curve 8520 which sorely lacks 3G. It even has the same price point as that of the Curve 8520 when it first came out. Hopefully, this review will give you an idea if it's worth up...
Bottom line I think they made significant improvements from the Curve 8520 to the Curve 9300/Curve 3G. The look and feel is definitely better plus features such as 3G, having a GPS system and allowing it to be ready for OS 6 are what makes this BlackBerry even better...
0%
technave.com
Updated:
2016-12-29 16:29:29
In this day and age, having a 3G connection on your smartphone shouldn't really be a selling feature. It should be a given, like saying that your smartphone has the ability to update Twitter or organize your schedule. Even so, it seems that one of the pri...
Bottom line The BlackBerry Curve 9300 is definitely a lesser BlackBerry, but the price reflects that. The camera leaves much to be desired, the keyboard isn't the most comfortable thing in the world, and web surfing can be an exercise in frustration.At the same time...
0%
hardwarezone.com.ph
Updated:
2016-12-29 16:29:29
The Curve family in RIM's BlackBerry line-up has been updated time and time again. The first Curve to come with 3G capabilities, the Curve 3G 9300 is one of the many upcoming BlackBerry products representative of RIM's slight shift from being an email-cen...
Bottom line Taking in account its multimedia limitations, the BlackBerry Curve 3G 9300 remains a predominantly business-centric phone. It has a generally fuss-free and simple user experience and a decent battery life of slightly over a day with constant pulling of so...
0%
techmagnifier.com
Updated:
2016-12-29 16:29:29
Launched in August, 2010, BlackBerry Curve 3G 9300 has acquired a huge base of satisfied clients across the globe. BlackBerry Curve 3G 9300 is one of the finest 3G smartphone developed by RIM (Research in Motion), who has incorporated latest technologies...
Good Facilitated with SNS applications like document viewer, organizer &predictive text input, Installed with MP3/eAAC/WMA/WAV/FLAC and MP4/H.263/H.264/WMV players for excellent music experience, Advanced BBMconnected applications, AGPS support system works as...
Bad Low resolution camera, which lacks autofocus and flash, No video calling, Small display screen, No FM radio, With no touchscreen, internet browsing is a pain, Comes with no flash support...
Bottom line The complete BlackBerry Curve 3G 9300 Review shows that Curve 3G 9300 is a great phone for text messaging and emailing. Altogether, this mobile phone ensures to Master Your Everyday and is also a perfect package containing various entertainment functions...
60%
firstpost.com
Updated:
2016-12-29 16:29:29
The BlackBerry Curve 3G 9300 is an upgrade to the popular BlackBerry Curve 8520. In a line, what's new is a few minor aesthetic touches, a faster processor, double the RAM which makes the device OS 6 capable, support for Wi-Fi 802.11n and of course...
70%
trustedreviews.com
Updated:
2011-07-30 15:46:45
The Curve 3G 9300 is basically an updated version of the Curve 8520 - RIM's previous entry-level model. But rather than merely rehashing that phone, RIM has added in some tempting extras, not least of which is support for 3G, something that the 8520 was s...
70%
techadvisor.co.uk
Updated:
2011-07-30 15:46:45
RIM BlackBerry has kitted out its entry-level BlackBerry Curve smartphone with 3G connectivity. The BlackBerry Curve 3G 9300 smartphone looks identical to the BlackBerry Curve 8520, but adds 3G and GPS capabilities. The BlackBerry Curve 3G is an inex...
Bottom line RIM has added 3G connectivity and GPS to its entry-level Blackberry Curve, but everything else remains almost identical to the earlier model. This is yet another BlackBerry release that lacks a wow factor, but the upcoming BlackBerry 6 OS update shoul...
70%
T3.com
Updated:
2013-12-11 11:54:37
Forget the nattyand the much-mooted . If you’re a workaholic and looking to snaffle one of RIM’s emailers, then the Curve 3G 9300 fancies itself as the ultimate proposition. An entry-level smartphone, the new Curve adds HSDPA to its arsenal, while...
Good Cheap full QWERTY Blackberry, Addition of 3G...
Bad Only 2MP camera, We're waiting for Blackberry 6, Low-res screen...
Bottom line With this average handset RIM is treading water while more accomplished rivals surge ahead...
60%
geeksquad.co.uk
Updated:
2014-03-22 03:29:58
The BlackBerry Curve 9300 smartphone is almost identical in style to the bestselling Curve 8520 with its small shape and lightweight build, but it's a nice upgrade in terms of features. It's only 10cm tall and 6cm wide so the full QWERTY keyboard was fidd...
Good Full QWERTY Keyboard, 3G/HSDPA for faster internet than the original Curve 8520 smartphone, push e-mail, BlackBerry Messenger and bridging for BlackBerry PlayBook tablets...
Bad Not the fastest phone on paper with a 624Mhz processor, it can lag and struggle with data intensive situations like image intensive websites, Design, The Curve 9300 is a little phone that sits comfortably in your hand. It's only 10cm tall and 6cm wide so...
0%
techmagnifier.com
Updated:
2016-12-29 16:29:26
Launched in August, 2010, BlackBerry Curve 3G 9300 has acquired a huge base of satisfied clients across the globe. BlackBerry Curve 3G 9300 is one of the finest 3G smartphone developed by RIM (Research in Motion), who has incorporated latest technologies...
Good Facilitated with SNS applications like document viewer, organizer &predictive text input, Installed with MP3/eAAC/WMA/WAV/FLAC and MP4/H.263/H.264/WMV players for excellent music experience, Advanced BBMconnected applications, AGPS support system works as...
Bad Low resolution camera, which lacks autofocus and flash, No video calling, Small display screen, No FM radio, With no touchscreen, internet browsing is a pain, Comes with no flash support...
Bottom line The complete BlackBerry Curve 3G 9300 Review shows that Curve 3G 9300 is a great phone for text messaging and emailing. Altogether, this mobile phone ensures to Master Your Everyday and is also a perfect package containing various entertainment functions...
60%
firstpost.com
Updated:
2016-12-29 16:29:26
The BlackBerry Curve 3G 9300 is an upgrade to the popular BlackBerry Curve 8520. In a line, what's new is a few minor aesthetic touches, a faster processor, double the RAM which makes the device OS 6 capable, support for Wi-Fi 802.11n and of course...
70%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)